EN
  • EN
  • DE

612NGHH

Part No 612NGHH
Manufacturer ebm-papst
Catalog DC Fans
Description FAN 12VDC 60X25MM  /  Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr ebm-papst Inc.
Series 600NG
Package Bulk
Voltage - Rated 12VDC
Dimension Square - 60mm L x 60mm H
Width 25.40mm
Air Flow 33.0 CFM (0.924m³/min)
Bearing Type Sintec
Fan Type Tubeaxial
Noise 43.0dB(A)
Power (Watts) 3.8 W
RPM 6850 RPM
Termination 2 Wire Leads
Temperature Range - Operating -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CE, CSA, UL, VDE
Weight 0.19 lb (86.18 g)
Current Rating (Amps) 0.255A
Voltage Range 8 ~ 13.2VDC
Material - Frame Polybutylene Terephthalate (PBT), Fiberglass Reinforced
Material - Blade Polyamide (PA), Nylon, Fiberglass Reinforced
Lifetime @ Temp. 60000 Hrs @ 40°C
Base Product Number 612N
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8414.59.6590
Other Names 381-2685
Standard Package 45
Win Source Part Number 1027100-612NGHH
Ultra Librarian 3D Model Ultra Librarian 612NGHH CAD Model

Description

The 1027100-612NGHH is a DC brushless fan from the 600NG series of fans and thermal management components.

  • Package: bulk
  • Standard Package: 45
  • Voltage Rating: 12VDC
  • Power Rating: 3.8W
  • Lifetime: 60000 hours @ 40°C
  • Weight: 0.19 lb (86.18 g)
  • Voltage Range: 8V to 13.2VDC
  • Air Flow: 33.0 CFM (0.924m³/min)
  • Noise Rating: 43.0dB(A)
  • RPM: 6850 RPM
  • Fan Type: tubeaxial
  • Bearing Type: Sintec
  • Dimension: 60mm L x 60mm H
  • Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced
  • Blade: Polyamide (PA), Nylon, Fiberglass Reinforced
  • Operating Temperature: -4°F to 158°F (-20°C to 70°C)
  • Alternative Parts: 622HH, 622H, 712F, PMD1206PTB1-A.(2).U.GN, 2410ML-04W-B50-B00, PE60251B3-000U-A99612 NGHH, and 612NGHH

You May Also Be Interested in

ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us
Delta Electronics
80X80X38MM 12V DC FAN W/PWM SPEE / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 195.0 CFM (5.52m³/min) 4 Wire Leads per Fan
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Lowest to $89.3734
Orion Fans
FAN AXIAL 80.5X32MM 48VDC WIRE / Fan Tubeaxial 48VDC Square - 80.5mm L x 80.5mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Lowest to $25.3462
Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE
Lowest to $23.6834
ebm-papst
Need more? Email Us
Delta Electronics
FAN AXIAL 60X38MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess