EN
  • EN
  • DE

PDG34N0400P2WN

Part No PDG34N0400P2WN
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (O - R)
Description PDG3, 4P, 400A, 85KA/480V, PXR25 Lsi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038899-PDG34N0400P2WN
Categories OEM Parts(O-R)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDG34N0400P2WN CAD Model

Description

The Eaton / Cutler Hammer 1038899-PDG34N0400P2WN is an OEM part designed for use in Eaton / Cutler Hammer products. The supply and demand status is currently facing a shortage.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Essentra Components
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess