EN
  • EN
  • DE

LQP0603T5N1H04T1M101

Part No LQP0603T5N1H04T1M101
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070835-LQP0603T5N1H04T1M101
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQP0603T5N1H04T1M101 CAD Model

Description

The LQP0603T5N1H04T1M101 is a high-frequency inductor manufactured by Murata Electronics North America. These inductors are designed for use in high-frequency circuits and offer excellent performance in a small package size. They are commonly used for impedance matching, filtering, and resonance tuning in various electronic devices.

Applications

  • Mobile communication devices: Smartphones, tablets, and other wireless devices.
  • Wireless LAN: Wi-Fi modules and routers.
  • Bluetooth devices: Headsets, speakers, and other Bluetooth-enabled products.
  • RF modules: Radio frequency circuits and systems.
  • High-frequency circuits: General high-frequency applications requiring impedance matching or filtering.

Features

  • Small size: 0603 case size (0.6mm x 0.3mm).
  • High Q value: Provides excellent performance in high-frequency circuits.
  • Tight tolerance: Offers precise inductance values.
  • Excellent SRF (Self-Resonant Frequency): Ensures stable performance at high frequencies.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved circuit performance: The high Q value and tight tolerance contribute to improved signal integrity and reduced losses in high-frequency circuits.
  • Miniaturization: The small size allows for compact designs and space savings on the circuit board.
  • Reliable operation: The robust construction ensures reliable performance in demanding environments.
  • Simplified design: The precise inductance values and excellent SRF simplify circuit design and optimization.
  • Environmentally friendly: RoHS compliance ensures that the product is environmentally safe.

Additional Details

The LQP0603T5N1H04T1M101 inductor has an inductance value of 5.1 nH. It is designed for high-frequency applications and features a high Q value for optimal performance. The operating temperature range is typically between -55°C and +125°C. It utilizes a ceramic core material. The self-resonant frequency is a key parameter for these inductors, ensuring they operate efficiently within the intended frequency range.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lite-On Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Lowest to $0.0222
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0772
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess