EN
  • EN
  • DE

PXM459-025HG485-5V

Part No PXM459-025HG485-5V
Manufacturer Omega Engineering
Catalog OEM Parts (O - R)
Description 0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062763-PXM459-025HG485-5V
Categories OEM Parts(O-R)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PXM459-025HG485-5V CAD Model

Description

The PXM459-025HG485-5V is a pressure transducer manufactured by Omega Engineering. It's designed to accurately measure pressure in various applications, converting the measured pressure into an electrical signal. The "025HG" indicates a pressure range of 0 to 25 psi (pounds per square inch), and the "485" likely refers to an output signal standard, such as RS-485 or Modbus. The "5V" indicates that the device operates on a 5-volt power supply. Pressure transducers like the PXM459 are commonly used in industrial, scientific, and medical equipment for monitoring and controlling pressure levels.

Applications:

  • Industrial process control: Monitoring and controlling pressure in pipelines, tanks, and reactors.
  • Hydraulic systems: Measuring pressure in hydraulic circuits for accurate control and safety.
  • Pneumatic systems: Monitoring pressure in pneumatic actuators, valves, and systems.
  • HVAC systems: Measuring refrigerant pressure for efficient operation.
  • Medical devices: Monitoring blood pressure, respiratory pressure, and other physiological pressures.

Features:

  • Pressure range: 0 to 25 psi
  • 5V DC power supply
  • RS-485 or Modbus output (potentially, based on "485" in model number - refer to datasheet to confirm)
  • High accuracy and linearity
  • Compact and robust design
  • Stainless steel construction (typically)
  • Temperature compensated

Benefits:

  • Precise pressure measurement: Ensures accurate data for reliable monitoring and control.
  • Easy integration: Standard output signals (RS-485) allow for seamless integration with existing control systems.
  • Durable construction: Withstands harsh industrial environments.
  • Stable performance: Temperature compensation minimizes the effects of temperature variations on the accuracy of the readings.
  • Long-term reliability: Designed for continuous operation and minimal maintenance.

Additional Details:

The PXM459 pressure transducer typically uses a strain gauge sensing element to convert pressure into an electrical signal. The output signal can be either analog (voltage or current) or digital (RS-485, Modbus, etc.). The accuracy, linearity, and temperature compensation characteristics are usually specified in the product datasheet. The materials used in construction are selected for compatibility with the media being measured and environmental conditions. Please consult the Omega Engineering datasheet for precise specifications, calibration procedures, and safety guidelines for the PXM459-025HG485-5V.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess