The POZ3AN-1-501N-T00 is a positive temperature coefficient (PTC) thermistor manufactured by Murata Electronics North America. PTC thermistors are thermally sensitive resistors that exhibit a large increase in resistance when their body temperature exceeds a certain point. This characteristic makes them suitable for overcurrent protection, inrush current limiting, and self-regulating heating applications.
Applications
- Overcurrent protection in electronic circuits
- Inrush current limiting in power supplies and motor drives
- Self-regulating heaters for automotive and industrial applications
- Battery charging circuits
- Telecommunications equipment
Features
- Positive temperature coefficient (PTC) characteristic
- Surface mount package
- Fast response time
- Compact size
- High reliability
- RoHS compliant
Benefits
- Overcurrent Protection: Protects circuits from damage due to excessive current.
- Inrush Current Limiting: Prevents damage to components during power-up.
- Self-Regulating Heating: Provides stable and controlled heating without the need for complex control circuitry.
- Space Saving: The small size allows for use in compact electronic devices.
- Reliable Performance: Designed for long-term stability and reliability.
Specifications
The POZ3AN-1-501N-T00 has a resistance of 500 ohms at 25°C. It has a switching temperature (Curie temperature) at which the resistance rapidly increases. The exact temperature can vary based on application requirements. It is available in a surface mount package for automated assembly. The operating temperature range is typically from -40°C to +125°C, but it is essential to consult the datasheet for precise values.
This PTC thermistor is commonly used in a variety of electronic circuits to provide overcurrent protection and inrush current limiting. Its fast response time and compact size make it a popular choice for many applications. The self-regulating heating feature is particularly useful in applications where precise temperature control is required.