EN
  • EN
  • DE

LQN2A56NM04M00-01

Part No LQN2A56NM04M00-01
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971875-LQN2A56NM04M00-01
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQN2A56NM04M00-01 CAD Model

Description

The LQN2A56NM04M00-01 is a common mode choke from Murata Electronics North America. Common mode chokes are designed to suppress common mode noise in electronic circuits. Murata is a leading manufacturer of electronic components, known for their quality and reliability.

Applications:

  • USB Ports: Used to suppress common mode noise in USB data lines.
  • HDMI Interfaces: Employed in HDMI interfaces to reduce noise and improve signal integrity.
  • Power Lines: Used to filter common mode noise in power lines.
  • CAN Bus Systems: Used to filter noise in CAN bus communication networks.
  • Audio Circuits: Used to reduce noise and improve audio quality.

Features:

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion in differential mode signals.
  • Compact Size: Allows for space-saving designs in electronic circuits.
  • Surface Mount Package: Simplifies assembly on printed circuit boards.
  • RoHS Compliant: Complies with RoHS regulations for environmental protection.

Benefits:

  • Improved Signal Integrity: Reduces noise and improves the quality of signals.
  • Reduced EMI: Suppresses electromagnetic interference, reducing the risk of interference with other devices.
  • Enhanced Reliability: Protects circuits from damage caused by noise.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Simplified Assembly: Surface mount package simplifies assembly using automated equipment.

Additional Details:

The LQN2A56NM04M00-01 is typically available in a surface-mount package. The common mode impedance is specified at a particular frequency, typically 100 MHz. The differential mode impedance is also specified and should be low to minimize signal attenuation. The rated current specifies the maximum current that the choke can handle without saturating or overheating. The operating temperature range is typically from -40°C to +85°C. Detailed electrical characteristics, such as common mode impedance, differential mode impedance, and rated current, are provided in Murata's datasheet. Proper soldering techniques are crucial for ensuring a reliable connection between the choke and the PCB. The datasheet also provides information on the recommended soldering profile and storage conditions. The physical dimensions of the package are also provided in the datasheet for layout purposes.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Lumileds
Lowest to $1.6320
Leshan Radio
Lowest to $0.0382
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
KIWI
Lowest to $0.0839

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess