EN
  • EN
  • DE

LTM4631IV#PBF

Part No LTM4631IV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-1.8V 0.6-1.8V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 1.8V 0.6 ~ 1.8V 10A 4.5V - 15V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 1.8V
Voltage - Output 2 0.6 ~ 1.8V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features OCP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 144-LGA
Size / Dimension 0.63" L x 0.63" W x 0.08" H (16.0mm x 16.0mm x 2.0mm)
Supplier Device Package 144-LGA (16x16)
Control Features Enable, Active High
Base Product Number LTM4631
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4631IV#PBF
Standard Package 90
Win Source Part Number 1335193-LTM4631IV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4631IV#PBF CAD Model

Description

Introducing the LTM4631IV#PBF Power Module from Analog Devices Inc.

The LTM4631IV#PBF is a high-performance, ultra-thin dual 10A or single 20A step-down DC/DC µModule (micromodule) regulator from the esteemed manufacturer Analog Devices Inc. This compact and versatile power solution is designed to meet the needs of space-constrained applications without compromising on efficiency or performance.

Key Features:

  • Wide Input Voltage Range: The module supports an input voltage range of 2.375V to 20V, making it suitable for a variety of applications, including industrial, automotive, and communications equipment.
  • Dual 10A or Single 20A Output: The LTM4631IV#PBF can be configured to provide either dual 10A outputs or a single 20A output, offering flexibility in power design.
  • High Efficiency: With its advanced design, the power module achieves high efficiency, which helps to reduce power losses and improve system reliability.
  • Ultra-Thin Profile: At just 1.91mm in height, the LTM4631IV#PBF is an ideal solution for systems where space is at a premium, such as embedded systems and compact electronics.
  • Overvoltage and Overcurrent Protection: Built-in protection features guard against potentially damaging conditions, ensuring the longevity and stability of both the power module and the system it powers.
  • Fast Transient Response: The module's fast transient response helps to maintain a stable output voltage despite rapid changes in load, which is critical for sensitive electronic components.

Applications:

The LTM4631IV#PBF is well-suited for use in a wide array of applications, including but not limited to:

  • Datacom and Telecom Systems
  • FPGAs, ASICs, and Microprocessors
  • Medical and Industrial Equipment
  • Point-of-Load Applications

Quality and Reliability:

As with all Analog Devices Inc. products, the LTM4631IV#PBF is manufactured to the highest quality standards, ensuring both performance and dependability. Whether you're designing a new system or upgrading an existing one, this power module is an excellent choice for your power management needs.

With its combination of compact size, high efficiency, and robust feature set, the LTM4631IV#PBF from Analog Devices Inc. represents a premium solution for designers looking to optimize their power systems in space-limited environments.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8195 $68.8195
3+ $56.4668 $169.4004
4+ $54.7031 $218.8124
5+ $52.9383 $264.6915
6+ $51.1734 $307.0404
8+ $45.8801 $367.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess