EN
  • EN
  • DE

RJHSEL383A1

Part No RJHSEL383A1
Manufacturer Amphenol
Catalog OEM Parts (O - R)
Description Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057023-RJHSEL383A1
Categories OEM Parts(O-R)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJHSEL383A1 CAD Model

Description

The RJHSEL383A1 is a robust and reliable RJ45 connector manufactured by Amphenol. This connector is designed for use in a variety of networking and telecommunications applications where a secure and dependable connection is essential. It features a shielded design to minimize electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring optimal signal integrity.

Applications:

  • Ethernet Connectivity: Used in network interface cards (NICs), routers, switches, and hubs.
  • Telecommunications Equipment: Employed in telephone systems, modems, and other communication devices.
  • Industrial Automation: Found in control systems, data acquisition systems, and other industrial equipment.
  • Medical Devices: Utilized in patient monitoring systems and other medical equipment where reliable data transmission is critical.
  • Point of Sale (POS) Systems: Integrated into cash registers and other POS terminals for network connectivity.

Features:

  • Shielded Design: Minimizes EMI/RFI to ensure signal integrity in noisy environments.
  • Through-Hole Mounting: Provides a secure and stable connection to the printed circuit board (PCB).
  • 8P8C Configuration: Standard RJ45 configuration with eight positions and eight conductors.
  • Durable Construction: Built with high-quality materials to withstand repeated use and harsh environments.
  • Standard Footprint: Compatible with standard RJ45 footprints for easy integration into existing designs.

Benefits:

  • Improved Signal Quality: Shielded design reduces noise and interference, resulting in clearer and more reliable data transmission.
  • Enhanced Reliability: Durable construction and secure mounting ensure a long service life and minimize the risk of connection failures.
  • Easy Integration: Standard footprint and through-hole mounting simplify the design and manufacturing process.
  • Wide Compatibility: Compatible with a wide range of networking and telecommunications equipment.
  • Cost-Effective Solution: Provides a reliable and high-performance connection at a competitive price.

The RJHSEL383A1 typically features gold-plated contacts to ensure optimal conductivity and resistance to corrosion. It is designed to meet or exceed industry standards for performance and safety. This connector is an excellent choice for any application requiring a robust and reliable RJ45 connection.

For specific technical details such as voltage and current ratings, operating temperature range, and mating cycle specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess