EN
  • EN
  • DE

RFL900-6A

Part No RFL900-6A
Manufacturer Essentra Components
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068549-RFL900-6A
Categories OEM Parts(O-R)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFL900-6A CAD Model

Description

The RFL900-6A is a round, black, flexible, locking hole plug manufactured by Essentra Components. These plugs are designed to provide a secure and aesthetically pleasing closure for holes in panels or enclosures.

Applications

  • Sealing pre-drilled holes in metal or plastic panels.
  • Protecting internal components from dust, dirt, and moisture.
  • Improving the appearance of finished products by concealing unsightly holes.
  • Cable management in electronic enclosures, preventing cables from chafing against sharp edges.
  • Furniture manufacturing, where they can be used to cover screw holes or provide a finished look.

Features

  • Flexible Material: Manufactured from a flexible material allowing for easy installation and a tight seal.
  • Locking Design: Features a locking mechanism to ensure the plug stays securely in place, even under vibration or stress.
  • Round Shape: Provides a clean, uniform appearance.
  • Black Color: Offers a neutral aesthetic that blends well with various panel colors.
  • Durable Construction: Designed to withstand normal wear and tear, providing long-lasting performance.

Benefits

  • Easy Installation: The flexible material and locking design allow for quick and easy installation without the need for special tools.
  • Secure Closure: The locking mechanism ensures a tight and secure closure, preventing dust, dirt, and moisture from entering the enclosure.
  • Improved Aesthetics: The round shape and black color provide a clean, finished look, enhancing the overall appearance of the product.
  • Protection of Internal Components: By sealing holes, the plugs help to protect sensitive internal components from environmental contaminants.
  • Cost-Effective Solution: Provides an affordable way to seal holes and improve the performance and appearance of products.

Additional Details

The RFL900-6A is typically made from a pliable plastic or rubber compound. The specific dimensions (hole diameter, head diameter, and panel thickness) are crucial for ensuring a proper fit and secure closure. Consult the manufacturer's datasheet for precise measurements and material specifications. The material provides some degree of electrical insulation.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
Runic Technology
Lowest to $0.2254
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess