EN
  • EN
  • DE

CMS1-7-R

Part No CMS1-7-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 41.5UH 2.6A 2LN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Eaton Bussmann
Series CMS
Package Tape & Reel
Product Status Active
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 41.5 µH @ 100 kHz
Current Rating (Max) 2.6A
DC Resistance (DCR) (Max) 19mOhm (Typ)
Temperature Range - Operating -40°C ~ 160°C
Mounting Type Surface Mount
Size / Dimension 0.370" L x 0.283" W (9.40mm x 7.20mm)
Height (Max) 0.102" (2.60mm)
Package / Case Horizontal, 4 PC Pad
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 579827-CMS1-7-R
Ultra Librarian 3D Model Ultra Librarian CMS1-7-R CAD Model

Description

The 579827-CMS1-7-R is a common mode choke from Eaton Bussmann.

  • Series: CMS
  • Designed for: filtering power line signals
  • Size: 0.370" L x 0.283" W (9.40mm x 7.20mm)
  • Height: 0.102" (2.60mm)
  • Maximum Current Rating: 2.6A
  • Package: tape and reel
  • Standard Package: 2,000 pieces
  • Inductance: 41.5 μH @ 100 kHz
  • DC Resistance (DCR): 19mOhm (typical)
  • Mounting Type: surface mount
  • Package/Case: horizontal with 4 PC pads
  • Temperature Range: -40°C to 160°C
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8548.00.0000
  • Product Status: active

You May Also Be Interested in

EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8791
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 300mA DCR 880mOhm
Need more? Email Us
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 3.3MH 1.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 120mOhm
Lowest to $4.3657
Wurth Electronics Inc
CMC 17MH 4A 2LN TH
Need more? Email Us
Wurth Electronics Inc
CMC 3.3MH 5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 5A DCR 37mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 33MH 300MA 2LN TH / 33 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2Ohm (Typ)
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
TDK Corporation
CMC 100UH 150MA AEC-Q200 125DEGC
Lowest to $0.2683

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess