EN
  • EN
  • DE

TPS3836L30DBVRG4

Part No TPS3836L30DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.64V NANOPWR MON SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111788-TPS3836L30DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3836L30DBVRG4 CAD Model

Description

Product Overview: TPS3836L30DBVRG4

The TPS3836L30DBVRG4 is a high-precision voltage detector designed and manufactured by Texas Instruments. This integrated circuit (IC) is engineered to monitor the supply voltage of microprocessors, microcontrollers, and other voltage-sensitive devices, providing a reliable reset signal whenever the voltage drops below a predetermined threshold. The TPS3836L30DBVRG4 is an essential component for systems that require a high level of operational stability and accuracy.

Key Features

  • Voltage Threshold: The device has a fixed-sense threshold voltage of 3.0V, which is suitable for a wide range of applications that operate on a 3.3V supply.
  • High Accuracy: With a precision threshold accuracy of ±1.5% at room temperature and ±2.5% over the full operating temperature range, the TPS3836L30DBVRG4 ensures reliable operation under varying conditions.
  • Low Power Consumption: The IC features a very low quiescent current of 1 µA (typical), making it ideal for battery-powered and energy-sensitive applications.
  • Reset Time Delay: It offers a programmable time delay for the reset signal, providing designers with flexibility to tailor the reset timing to specific system requirements.
  • Supply Voltage Range: The device supports a broad supply voltage range from 1.1V to 5.5V, accommodating a variety of power sources.
  • Operating Temperature: The TPS3836L30DBVRG4 is operational over a temperature range of -40°C to +85°C, suitable for industrial environments.
  • Packaging: It comes in a small, 5-pin SOT-23 package, which is advantageous for space-constrained applications.

Applications

The versatility of the TPS3836L30DBVRG4 makes it an excellent choice for a multitude of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Microprocessor/microcontroller systems
  • Industrial controls
  • Intelligent instruments
  • Wireless communication devices

With its high-accuracy voltage monitoring and low power consumption, the TPS3836L30DBVRG4 from Texas Instruments is a reliable solution for ensuring the proper function and safety of electronic systems.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess