EN
  • EN
  • DE

68B-405-4

Part No 68B-405-4
Manufacturer Grayhill Inc.
Catalog Navigation Switches, Joystick
Description SWITCH PADDLE HALL EFFECT / Joystick, 1 - Axis Analog (Hall Effect) Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Navigation Switches, Joystick
Mfr Grayhill Inc.
Series 68B
Package Bulk
Type Joystick, 1 - Axis
Actuator Type Paddle
Switch Function 2-Way Directional
Output Analog (Hall Effect)
Voltage - Supply 5VDC
Mounting Type Panel Mount
Termination Style Cable with Connector
Temperature Range - Operating -40°C ~ 85°C
Panel Cutout Dimensions Rectangular - 35.81mm x 21.34mm
Ingress Protection IP67 - Dust Tight, Waterproof
Features Yellow Actuator
Mechanical Life 2,000,000 Cycles
Base Product Number 68B-405
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9065
Other Names 68B-405-4-ND,GH7884
Standard Package 1
Win Source Part Number 985021-68B-405-4
Ultra Librarian 3D Model Ultra Librarian 68B-405-4 CAD Model

Description

The Grayhill Inc. 985021-68B-405-4 is a 1-axis joystick with a 2-way directional switch function and an analog output.

  • Axis: 1
  • Directional Switch: 2-way
  • Output: Analog
  • Actuator Color: Yellow
  • Ingress Protection: IP67
  • Voltage Supply: 5VDC
  • Temperature Range: -40°C ~ 85°C
  • Mechanical Life: 2,000,000 cycles
  • Mounting: Panel Mount
  • Panel Cutout Dimension: 35.81mm x 21
  • Win Source Part Number: 985021-68B-405-4
  • Other Name: GH7884

You May Also Be Interested in

C&K Components
SWITCH NAVIGATION 50MA 24V
Lowest to $1.6320
Alps Alpine
Multi-Directional Switches standard 12 detent, 6 pulse
Lowest to $1.6057
E-Switch
SWITCH KEYLOCK 2POS SPST 4A 125V
Need more? Email Us
E-Switch
SWITCH NAVIGATION 20MA 15V
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
NKK Switches
SWITCH KEYLK 2POS SPDT 0.4VA 28V / Keylock Switch 2 Position SPDT 0.4VA (AC/DC) 28 VAC 28 VDC Through Hole
Lowest to $14.5523
RAFI USA
MICROMEC KEYLOCK SWITCH IP54 2X9 / Keylock Switch 3 Position DP3T 100mA (AC/DC) 35 VAC 35 VDC Through Hole
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess