EN
  • EN
  • DE

3112SALZ153

Part No 3112SALZ153
Manufacturer Apem Inc.
Catalog Navigation Switches, Joystick
Description SWITCH JOYSTICK HALL EFFECT / Joystick, 3 - Axis Analog (Hall Effect) Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Navigation Switches, Joystick
Mfr APEM Inc.
Series 3000
Package Bulk
Type Joystick, 3 - Axis
Actuator Type Joystick
Switch Function 360° Directional, 360° Rotational
Output Analog (Hall Effect)
Voltage - Supply 5VDC
Resistance 10 Ohms
Mounting Type Panel Mount
Termination Style Wire Leads with Connector
Temperature Range - Operating -25°C ~ 70°C
Panel Cutout Dimensions Circular - 39.00mm Dia
Ingress Protection IP65 - Dust Tight, Water Resistant
Features Center Detect
Mechanical Life 10,000,000 Cycles
Operating Force 133gf
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Other Names Q12465202
Standard Package 1
Win Source Part Number 1002317-3112SALZ153
Ultra Librarian 3D Model Ultra Librarian 3112SALZ153 CAD Model

Description

The Apem Inc. 3112SALZ153 is a navigation switch or joystick designed for various control and navigation applications. This switch provides multi-directional control, allowing users to navigate through menus, control movement, or select options with ease. Its rugged construction and ergonomic design make it suitable for use in industrial, medical, and consumer applications.

Applications

  • Remote controls
  • Industrial machinery control panels
  • Medical equipment control
  • Gaming controllers
  • Robotics

Features

  • Multi-Directional Control: Provides control in multiple directions (e.g., up, down, left, right).
  • Ergonomic Design: Designed for comfortable and intuitive operation.
  • Rugged Construction: Durable construction ensures long-term reliability.
  • Sealed Design: Sealed to protect against dust and moisture.
  • Tactile Feedback: Provides tactile feedback for precise control.
  • Long Life: Designed for high cycle life.
  • Various Termination Options: Available with various termination options for easy integration.

Benefits

  • Easy Navigation: Simplifies navigation through menus and control systems.
  • Precise Control: Provides precise control over movement and selections.
  • Durable Performance: Withstands harsh environmental conditions.
  • Comfortable Operation: Ergonomic design reduces user fatigue.
  • Versatile Application: Suitable for a wide range of control applications.

Additional Details

The Apem 3000 series of navigation switches and joysticks offers a variety of features and options to meet diverse application requirements. The 3112SALZ153 features a compact design for easy integration into small devices. The switch is designed to withstand high levels of shock and vibration. Proper mounting and wiring techniques should be followed to ensure reliable operation. The Apem Inc. 3112SALZ153 is a reliable and versatile navigation switch suitable for a wide range of applications requiring multi-directional control.

You May Also Be Interested in

E-SWITCH
SWITCH NAV TACTILE 50MA 12V
Lowest to $3.5583
C&K Components
SWITCH NAVIGATION 50MA 24V / Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Lowest to $2.1217
E-SWITCH
SWITCH NAVIGATION DGTL 50MA 12V
Need more? Email Us
C&K Components
SWITCH NAVIGATION 50MA 24V
Lowest to $1.6320
ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $4.6376
Alps Alpine
Multi-Directional Switches w/ switch blck lever Standard knob
Need more? Email Us
Grayhill Inc.
SWITCH KEY 2POS DPDT 250MA 115V
Need more? Email Us
ALPS Electric
SWITCH NAVIGATION 50MA 12VDC
Lowest to $0.7604
E-Switch
SWITCH KEYLOCK 2POS SPST 4A 125V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess