EN
  • EN
  • DE

MMBZ5248BS-7

Part No MMBZ5248BS-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 18V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode Array 2 Independent 18 V 200 mW ±5% SOT-363
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name MMBZ5248BS
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MMBZ5248BSDITR, MMBZ5248BSTR, MMBZ5248BSTR-ND, MMBZ5248BSCT-ND, MMBZ5248BSCT, MMBZ5248BS, MMBZ5248BS7, MMBZ5248BSDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885358-MMBZ5248BS-7
Ultra Librarian 3D Model Ultra Librarian MMBZ5248BS-7 CAD Model

Description

Product Overview: MMBZ5248BS-7 Zener Diode

The MMBZ5248BS-7 is a high-quality Zener diode from Diodes Incorporated, designed to provide reliable voltage regulation in a wide array of electronic applications. This surface-mount device is part of the MMBZ series, which is known for its excellent performance in terms of stability and tolerance. The dual Zener diodes are contained within a small SOT-363 package, making them ideal for high-density circuit boards where space is at a premium.

Key Features

  • Voltage Regulation: The MMBZ5248BS-7 offers a nominal Zener voltage of 18V, which is ideal for providing a stable reference voltage in various circuits.
  • Power Dissipation: With a total power dissipation of 300mW, this Zener diode can handle a moderate amount of power, making it suitable for a range of applications.
  • Dual Diode Configuration: The device features two Zener diodes in a common anode configuration, which can be used in series or parallel to achieve different voltage and current requirements.
  • Low Leakage Current: The MMBZ5248BS-7 has a low leakage current, ensuring minimal power loss and improved efficiency in your circuit designs.
  • High Surge Capability: It is capable of withstanding surge currents, offering protection against voltage spikes and enhancing the longevity of the device.

Applications

The MMBZ5248BS-7 is versatile and can be used in a variety of applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards
  • Industrial electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBZ5248BS-7 is no exception. It is manufactured with high-grade materials and undergoes rigorous testing to ensure it meets industry standards for performance and reliability. The device is also RoHS compliant, meaning it adheres to environmental standards by avoiding the use of hazardous substances in its construction.

Whether you are designing a new circuit or looking to enhance an existing one, the MMBZ5248BS-7 from Diodes Incorporated offers the performance and reliability you need in a compact, surface-mount package.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2298
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0266
Diodes Incorporated
300mW DUAL SURFACE MOUNT ZENER DIODE
Lowest to $0.0430
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 2.7V SOT363
Lowest to $0.1019
Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.0905
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT363
Lowest to $0.1043
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Lowest to $0.1326
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0849

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1160 $58.0000
1,215+ $0.0952 $115.6680
1,880+ $0.0923 $173.5240
2,590+ $0.0893 $231.2870
3,350+ $0.0863 $289.1050
4,480+ $0.0774 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,360 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess