EN
  • EN
  • DE
  • IT

AD6633CBCZ

Part No AD6633CBCZ
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER UP CONVRT 196CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series AD6633
Package Tray
Product Status Obsolete
RF Type Cellular, CDMA2000, EDGE, GPRS, GSM
Number of Mixers 1
Secondary Attributes Up Converter
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 196-BGA, CSPBGA
Supplier Device Package 196-CSPBGA (15x15)
Base Product Number AD6633
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 859563-AD6633CBCZ
Ultra Librarian 3D Model Ultra Librarian AD6633CBCZ CAD Model

Description

Introducing the AD6633CBCZ from Analog Devices Inc.

The AD6633CBCZ is a cutting-edge, high-performance integrated circuit from the renowned manufacturer Analog Devices Inc., designed to meet the demanding needs of modern communication systems. This sophisticated device is a testament to Analog Devices' commitment to providing innovative solutions that enhance the capabilities of electronic equipment across various industries.

Key Features

  • High-Speed Performance: The AD6633CBCZ is engineered to deliver exceptional speed and reliability, ensuring that it can handle the fast-paced data requirements of contemporary applications.
  • Advanced Integration: This product comes as a highly integrated solution, which simplifies system design and helps reduce the number of external components required, leading to cost savings and a more compact system footprint.
  • Superior Signal Processing: With its advanced signal processing capabilities, the AD6633CBCZ is adept at managing complex signals with precision, making it ideal for telecommunications, radar systems, and other high-frequency applications.
  • Low Power Consumption: Energy efficiency is a hallmark of this device, which is designed to consume minimal power without compromising performance, thus extending the operational life of battery-powered devices.

Applications

The AD6633CBCZ is versatile and can be employed in a wide array of applications, including but not limited to:

  • Wireless Communication Infrastructure
  • Instrumentation and Measurement Systems
  • Defense and Aerospace Electronics
  • High-speed Data Acquisition
  • Medical Imaging Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD6633CBCZ is no exception. Manufactured with precision, this product adheres to the highest standards of quality and reliability, ensuring that it performs consistently across its operational lifespan.

Technical Support and Availability

Customers considering the AD6633CBCZ can rely on the comprehensive technical support provided by Analog Devices Inc. The company's team of experts is available to assist with product integration, optimization, and troubleshooting. For pricing and availability, interested parties are encouraged to contact authorized distributors or visit the Analog Devices Inc. website for further information.

Overall, the AD6633CBCZ from Analog Devices Inc. represents a remarkable blend of performance, integration, and efficiency, making it an excellent choice for those seeking to enhance the capabilities of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1344 $82.1344
2+ $79.5668 $159.1336
3+ $77.0004 $231.0012
4+ $74.4340 $297.7360
6+ $66.7336 $400.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess