EN
  • EN
  • DE

ZAMP003H6TA

Part No ZAMP003H6TA
Manufacturer Diodes Incorporated
Catalog RF Amplifiers
Description IC AMP MMIC WIDEBAND 15DB SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 800MHz to 2.5GHz
P1dB -7.5dBm (0.2mW) to -6.5dBm (0.2mW)
Gain 14dB to 14.8dB
Noise Figure 5.5dB
RF Type DBS, Set Top Box, SMR, General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 6.8mA to 8mA
Test Frequency 950MHz
Case / Package SC-70-6
Win Source Part Number 057805-ZAMP003H6TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZAMP003H6TA CAD Model

Description

The ZAMP003H6TA from Diodes Incorporated is a high-performance, precision Zener diode designed for a wide range of applications requiring voltage regulation and voltage reference solutions. This Zener diode is characterized by its low leakage current, high stability, and tight tolerance levels, making it an ideal component for use in power supplies, converters, and as a voltage reference in various electronic circuits.

Key Features

  • Nominal Zener Voltage: The ZAMP003H6TA offers a nominal Zener voltage, providing a stable and reliable reference voltage for your circuits.
  • Power Dissipation: With its power dissipation capabilities, this Zener diode can handle a substantial amount of power, ensuring durability and longevity in demanding applications.
  • Low Leakage Current: The low leakage current feature minimizes power loss and improves overall efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents, providing protection against voltage spikes and transient voltage events.
  • Tight Voltage Tolerance: The tight voltage tolerance ensures precise voltage regulation, making it suitable for applications that require exact voltage levels.
  • Small Package Size: The ZAMP003H6TA comes in a compact SOD-523 package, making it ideal for space-constrained applications without compromising performance.

Applications

The ZAMP003H6TA is versatile and can be used in various applications including:

  • Power Management Systems
  • Consumer Electronics
  • Telecommunication Devices
  • Portable and Battery-Powered Equipment
  • Industrial Control Circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the ZAMP003H6TA is no exception. This product is manufactured to meet high industry standards, ensuring consistent performance and reliability for your critical applications. Whether you're designing a new system or looking to improve an existing one, the ZAMP003H6TA Zener diode is an excellent choice for your voltage regulation needs.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6597 $59.3730
215+ $0.5414 $116.4010
335+ $0.5245 $175.7075
460+ $0.5075 $233.4500
590+ $0.4906 $289.4540
790+ $0.4398 $347.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess