Introducing the TRAC020LHQ36 from Diodes Incorporated
The TRAC020LHQ36 is a cutting-edge semiconductor product designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is part of Diodes Incorporated's extensive range of transient voltage suppressors (TVS) designed to protect sensitive electronic equipment from voltage spikes and transient voltage events.
Key Features
- Transient Voltage Suppression: The TRAC020LHQ36 is engineered to provide reliable protection against voltage transients induced by inductive load switching and lightning, particularly in exposed and high-reliability environments.
- Low Clamping Voltage: With its low clamping voltage, this device ensures that any transient voltage spike is clamped to a safe level, preventing damage to the protected component.
- High Surge Capability: It is capable of handling high surge currents without degradation, making it suitable for applications that are prone to experiencing high energy transients.
- Fast Response Time: The device reacts quickly to transient events, ensuring immediate protection for the circuit components.
- Robust Construction: The TRAC020LHQ36 is built to withstand harsh conditions, ensuring long-term reliability and performance.
Applications
The TRAC020LHQ36 is versatile and can be used in a wide range of applications, including:
- Automotive systems
- Industrial controls
- Power supply protection
- Telecommunications equipment
- Consumer electronics
Product Specifications
This device comes in a compact package and offers the following specifications:
- Package Type: SMC
- Peak Pulse Power Dissipation: 1500W
- Stand-off Voltage: 20V
- Maximum Clamping Voltage: 36V
- RoHS Compliant
With its robust protection features and high reliability, the TRAC020LHQ36 from Diodes Incorporated is an excellent choice for engineers and designers looking to enhance the safety and longevity of their electronic systems. Its combination of low clamping voltage, fast response time, and high surge capability make it a go-to solution for transient voltage suppression needs.