EN
  • EN
  • DE

AD976ATQ/883B

Part No AD976ATQ/883B
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816656-AD976ATQ/883B
Ultra Librarian 3D Model Ultra Librarian AD976ATQ/883B CAD Model

Description

The AD976ATQ/883B is a high-performance, precision analog-to-digital converter (ADC) manufactured by Analog Devices Inc. This robust component is designed to meet the stringent requirements of military and aerospace applications, providing reliable and accurate digital representations of analog signals.

Key Features

  • Resolution: The AD976ATQ/883B boasts a 16-bit resolution, ensuring precise digital output for the analog inputs it receives.
  • Sampling Rate: With a high sampling rate, this ADC is capable of converting analog signals at a rapid pace, making it suitable for high-speed systems.
  • Input Voltage Range: It accommodates a wide input voltage range, providing flexibility in interfacing with various signal levels.
  • Temperature Range: The device is designed to operate over a broad temperature range, ensuring performance stability in extreme environments.
  • Package Type: Encased in a durable package, the AD976ATQ/883B is built to withstand harsh conditions and is suitable for demanding applications.
  • Interface: It offers a user-friendly digital interface, which simplifies integration into digital systems.

Applications

The AD976ATQ/883B is ideal for a range of high-reliability applications, including:

  • Avionics and aerospace instrumentation
  • Military equipment
  • Communications systems
  • Radar and sonar processing
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD976ATQ/883B is no exception. This product is manufactured to meet the highest standards of performance and reliability, ensuring it meets or exceeds the rigorous specifications required for military and aerospace applications. Each unit is meticulously tested and certified to comply with the 883B standard, reflecting its suitability for use in systems where failure is not an option.

Conclusion

In summary, the AD976ATQ/883B from Analog Devices Inc. represents a superior choice for designers who require a high-reliability ADC that delivers precision, speed, and durability. With its comprehensive feature set and proven track record in challenging environments, this product is poised to enhance the performance and reliability of your critical systems.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $228.3112 $228.3112
2+ $204.6926 $409.3852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess