Introducing the SDINBDG4-8G-ZA NAND Flash Memory
Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products, presents the SDINBDG4-8G-ZA, a state-of-the-art NAND Flash memory module designed to cater to the growing demands of high-performance data storage solutions.
Product Features:
- Capacity: The SDINBDG4-8G-ZA offers an ample storage capacity of 8GB, which is ideal for applications requiring a substantial amount of data storage without compromising on space or power efficiency.
- Interface: Equipped with a high-speed eMMC interface, this NAND Flash memory ensures swift data transfer rates, making it suitable for devices that require fast read and write operations.
- Form Factor: With its small form factor, the SDINBDG4-8G-ZA is a perfect fit for compact devices, allowing for efficient use of PCB space without sacrificing storage capacity.
- Reliability: Diodes Incorporated has a reputation for reliability, and the SDINBDG4-8G-ZA is no exception. It is built to withstand the rigors of everyday use, ensuring data integrity and longevity.
- Application Versatility: This NAND Flash memory is suitable for a wide range of applications, including embedded systems, mobile devices, digital cameras, and other electronic devices that require robust and reliable data storage.
Technical Specifications:
- Series: SDINBDG4
- Memory Type: NAND Flash
- Memory Size: 8GB
- Interface Type: eMMC
- Operating Temperature Range: -25°C to 85°C
- Supply Voltage: 2.7V to 3.6V
- Packaging: This product is available in a tray package, ensuring safe transportation and easy handling for manufacturing processes.
The SDINBDG4-8G-ZA from Diodes Incorporated is more than just a memory chip; it is a reliable foundation upon which you can build your most demanding digital applications. Whether you're designing the next generation of smartphones or innovating in the Internet of Things (IoT) space, this NAND Flash memory offers the performance and dependability you need to deliver a superior product.
Choose the SDINBDG4-8G-ZA for your next project and experience the quality and support that have made Diodes Incorporated a trusted name in the semiconductor industry.