EN
  • EN
  • DE

AD2433WCCPZ

Part No AD2433WCCPZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description MASTER/SLAVE, STD-PWR W/SPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168716-AD2433WCCPZ
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Audio Special Purpose
Package Tray
Product Status Obsolete
Function Audio Transceiver
Applications Automotive Audio
Number of Channels 32
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad, CSP
Ultra Librarian 3D Model Ultra Librarian AD2433WCCPZ CAD Model

Description

AD2433WCCPZ - Analog Devices Inc.

The AD2433WCCPZ is a cutting-edge integrated circuit from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular product is designed to cater to a wide range of applications, offering robust features that make it a versatile choice for designers and engineers.

Key Features:

  • High Precision: The AD2433WCCPZ is built with precision in mind, ensuring accurate signal processing and conversion for critical applications.
  • Durability: Encased in a robust package, the device is designed to withstand harsh environments, making it suitable for industrial and automotive applications.
  • Low Power Consumption: This device is optimized for low power operation, which is critical for portable and battery-powered devices, ensuring longer operational life.
  • Advanced Communication Protocols: The AD2433WCCPZ supports various communication protocols, enabling it to interface with a wide range of microcontrollers and digital systems.
  • Compact Size: The compact package allows for integration into space-constrained applications without compromising performance.

Applications:

The versatility of the AD2433WCCPZ makes it an ideal choice for a multitude of applications, including:

  • Automotive systems
  • Industrial control and automation
  • Medical equipment
  • Telecommunications
  • Portable and battery-powered devices

Technical Specifications:

The AD2433WCCPZ boasts an impressive set of technical specifications, designed to meet the demands of a variety of high-performance applications. It operates over a wide temperature range and is compatible with various voltage levels, ensuring flexibility and reliability in system design.

Ordering Information:

To purchase the AD2433WCCPZ or to obtain more information about pricing and availability, interested customers can contact Analog Devices Inc. or visit their authorized distributors. The part number AD2433WCCPZ is key to identifying this specific device and its unique features.

With its combination of performance, durability, and versatility, the AD2433WCCPZ from Analog Devices Inc. is an excellent choice for any application requiring a high-quality, reliable integrated circuit.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0969 $69.2907
6+ $18.9513 $113.7078
9+ $18.3590 $165.2310
12+ $17.7668 $213.2016
15+ $17.1746 $257.6190
20+ $15.3979 $307.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess