EN
  • EN
  • DE

SDINBDG4-16G-XI2

Part No SDINBDG4-16G-XI2
Manufacturer SanDisk
Catalog EMMC
Description 16GB eMMC iNAND IX EM122 ExtTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955860-SDINBDG4-16G-XI2
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-16G-XI2 CAD Model

Description

Product Overview: SDINBDG4-16G-XI2

The SDINBDG4-16G-XI2 is a high-performance NAND flash memory product from Diodes Incorporated, renowned for their reliable and innovative semiconductor solutions. This particular model is designed to cater to the increasing demands for storage in various electronic devices such as smartphones, tablets, digital cameras, and solid-state drives (SSDs).

Key Features

  • Storage Capacity: This product comes with a generous 16GB of storage space, allowing for ample room to store large amounts of data including high-resolution images, videos, and application files.
  • Interface: It utilizes a high-speed interface that ensures quick data transfer rates, enhancing the overall performance of devices it is integrated with.
  • Durability: The SDINBDG4-16G-XI2 is built to withstand harsh conditions, making it a reliable choice for applications that require robustness and longevity.
  • Form Factor: Its compact form factor is ideal for devices where space is at a premium, without compromising on storage capacity or performance.
  • Power Efficiency: Designed with energy efficiency in mind, this NAND flash memory helps in prolonging the battery life of portable devices.

Applications

The versatility of the SDINBDG4-16G-XI2 allows it to be used across a wide range of applications. It is particularly suitable for:

  • Mobile devices that require high storage capacities for user data and multimedia content.
  • Embedded systems where reliable and durable storage is critical.
  • Automotive applications that demand high endurance and data integrity under varying conditions.
  • Industrial devices that operate in extreme environments and require consistent performance.

Technical Specifications

ParameterValue
Part Number SDINBDG4-16G-XI2
Manufacturer Diodes Incorporated
Storage Capacity 16GB
Interface Type High-Speed
Operating Temperature Range Specified by Manufacturer

In conclusion, the SDINBDG4-16G-XI2 is an exceptional storage solution that combines capacity, performance, and durability. It is an ideal choice for manufacturers and designers looking to enhance their products with reliable storage capabilities.

You May Also Be Interested in

Samsung
16GB eMMC
Lowest to $32.6415
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Kingston
64GB eMMC
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Epson Company
64GB eMMC
Need more? Email Us
Kingston
32GB eMMC
Lowest to $19.5853
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Kingston
16GB eMMC v5.0
Lowest to $26.3910

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.0000 $72.0000
2+ $69.7500 $139.5000
3+ $67.5000 $202.5000
4+ $65.2500 $261.0000
6+ $58.5000 $351.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess