EN
  • EN
  • DE

KLMAG2GESD-B04Q

Part No KLMAG2GESD-B04Q
Manufacturer Samsung
Catalog EMMC
Description 16GB eMMC5.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955877-KLMAG2GESD-B04Q
Series *
Ultra Librarian 3D Model Ultra Librarian KLMAG2GESD-B04Q CAD Model

Description

The KLMAG2GESD-B04Q is an eMMC (embedded MultiMediaCard) flash memory produced by Samsung. eMMC is a type of NAND flash memory commonly used in mobile devices and embedded systems due to its compact size, integrated controller, and relatively high performance.

Applications:

  • Smartphones: Used as the primary storage for operating systems, applications, and user data.
  • Tablets: Similar to smartphones, it serves as the main storage in tablets.
  • Wearable Devices: Employed in smartwatches and fitness trackers for storing firmware, applications, and sensor data.
  • Navigation Systems: Used in GPS devices and in-car navigation systems for storing maps and software.
  • Embedded Systems: Found in various embedded applications such as set-top boxes, smart TVs, and industrial control systems.

Features:

  • eMMC Interface: Adheres to the eMMC standard, offering a standardized interface for easy integration.
  • NAND Flash Memory: Utilizes NAND flash technology for non-volatile data storage.
  • Integrated Controller: Includes an integrated controller that manages flash memory operations such as wear leveling, error correction, and bad block management.
  • High-Speed Data Transfer: Supports high-speed data transfer rates for quick boot times and application loading.
  • Compact Size: Available in small form factors, making it suitable for space-constrained applications.

Benefits:

  • Simplified Integration: The eMMC interface simplifies integration into host systems.
  • Reliable Data Storage: The integrated controller ensures reliable data storage through wear leveling and error correction.
  • Fast Performance: High-speed data transfer rates contribute to improved system performance.
  • Reduced Development Time: The standardized interface and integrated controller reduce development time and effort.
  • Lower System Cost: eMMC offers a cost-effective storage solution compared to other options.

Additional Details: The KLMAG2GESD-B04Q likely features a specific storage capacity, operating voltage, and temperature range as defined by Samsung. Consult the official Samsung documentation or contact a Samsung representative for detailed information about the technical specifications of this eMMC device. Understanding the specific eMMC version (e.g., eMMC 5.1) is crucial for determining maximum data transfer rates and supported features.

You May Also Be Interested in

Diodes Incorporated
128GB eMMC iNAND CL EM122
Need more? Email Us
Samsung
64GB eMMC5.0 64Gbx8
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Diodes Incorporated
32GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND AT EM122 Grade3
Lowest to $67.4437
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Samsung
64GB eMMC4.41
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND CL EM122
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess