EN
  • EN
  • DE

DS90UR910QSQE/NOPB

Part No DS90UR910QSQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER FPD-CSI2 48WQFN / LVDS Deserializer 100Mbps 0.5V Automotive 40-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Deserializer
Data Rate 900Mbps
Input Type FPD-Link II, LVDS
Output Type CSI-2, MIPI
Number of Inputs 1
Number of Outputs 3
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (6x6)
Win Source Part Number 773388-DS90UR910QSQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UR910Q
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UR910QSQE/NOPB CAD Model

Description

Product Overview: DS90UR910QSQE/NOPB

The DS90UR910QSQE/NOPB is a state-of-the-art serializer from Texas Instruments designed to interface with automotive camera modules. This high-performance chip is part of TI's FPD-Link III family, offering a reliable and robust solution for transmitting uncompressed video data and additional signals over a single twisted pair cable.

Key Features

  • High-Speed Data Transmission: The DS90UR910QSQE/NOPB is capable of transmitting WXGA (1280 x 800) at 24-bits per pixel up to 100 MHz pixel clock, which translates into a high-speed data link of up to 3.072 Gbps.
  • FPD-Link III Interface: The serializer utilizes the FPD-Link III interface, which supports high bandwidth digital content protection (HDCP), allowing secure transmission of content.
  • EMI Reduction: It features Spread Spectrum Clocking (SSC) for reduced electromagnetic interference (EMI), ensuring a cleaner signal and compliance with automotive EMI requirements.
  • Integrated Diagnostics: The device includes on-chip diagnostics to facilitate system testing and validation, enhancing reliability and safety in automotive applications.
  • Power Over Coax (PoC): The DS90UR910QSQE/NOPB supports Power Over Coax technology, simplifying the power supply design by allowing power to be delivered alongside the video signal over the same cable.

Applications

With its robust design and high-speed capabilities, the DS90UR910QSQE/NOPB is ideal for a variety of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Rearview and surround-view camera systems
  • Automotive infotainment and display systems
  • Driver monitoring systems

Quality and Reliability

The DS90UR910QSQE/NOPB is designed to meet the rigorous demands of the automotive industry. It is AEC-Q100 qualified, ensuring performance and reliability under extreme automotive operating conditions. The device is also available in a wettable flank package, which allows for optical inspection of solder joints, further enhancing the manufacturing quality control process.

With its combination of high-speed data transfer, integrated diagnostics, and EMI reduction features, the DS90UR910QSQE/NOPB from Texas Instruments represents a cutting-edge solution for automotive video applications.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Analog Devices Inc.
IC
Lowest to $19.0596
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1297 $50.6485
11+ $9.4886 $104.3746
17+ $9.1681 $155.8577
24+ $8.5269 $204.6456
31+ $8.2064 $254.3984
39+ $7.8858 $307.5462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,460 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess