EN
  • EN
  • DE

SDINBDG4-64G-I1

Part No SDINBDG4-64G-I1
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC iNAND IX EM122 WideTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955843-SDINBDG4-64G-I1
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-64G-I1 CAD Model

Description

The SDINBDG4-64G-I1 is a cutting-edge flash memory product from Diodes Incorporated, designed to provide a robust and efficient storage solution for a variety of electronic applications. This high-capacity 64GB eMMC (embedded Multi-Media Card) is engineered to meet the needs of modern devices, offering a perfect blend of performance, reliability, and durability.

Key Features

  • High Storage Capacity: With 64GB of storage, this eMMC is capable of housing substantial amounts of data, making it ideal for use in smartphones, tablets, digital cameras, and other portable devices where space is at a premium.
  • Speed and Performance: The SDINBDG4-64G-I1 boasts high-speed data transfer rates, thanks to its compliance with the latest eMMC 5.1 standard. It ensures swift and smooth read/write operations, enhancing the overall performance of the host device.
  • Durability: Designed for longevity, this eMMC can withstand the rigors of daily use, making it a reliable choice for consumer electronics that require persistent memory.
  • Energy Efficiency: The product is optimized for low power consumption, which helps in extending the battery life of portable devices.
  • Wide Temperature Range: It operates across a broad temperature range, ensuring consistent performance even under extreme conditions.

Applications

The SDINBDG4-64G-I1 is versatile and can be integrated into a wide array of electronic devices, including:

  • Smartphones and Tablets
  • GPS Navigation Systems
  • Digital Cameras and Camcorders
  • Wearable Technology
  • Embedded Systems
  • IoT Devices

Technical Specifications

The technical specifications of the SDINBDG4-64G-I1 include support for the eMMC 5.1 interface, backward compatibility with previous eMMC standards, and advanced features like secure boot, device health monitoring, and enhanced storage functionality. It is designed to meet the rigorous demands of the consumer electronics industry and is compliant with the latest environmental standards.

About Diodes Incorporated

Diodes Incorporated is a leading manufacturer in the semiconductor market, known for its high-quality electronic components and systems. With a focus on innovation and customer satisfaction, Diodes Incorporated continues to push the boundaries of technology to deliver state-of-the-art products like the SDINBDG4-64G-I1.

You May Also Be Interested in

Kingston
64GB eMMC
Need more? Email Us
Samsung
16GB eMMC5.0
Lowest to $72.1805
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Samsung
16GB eMMC
Lowest to $32.6415
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Samsung
16GB eMMC5.1
Lowest to $66.9403

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.9702 $85.9702
2+ $83.2836 $166.5672
3+ $80.5971 $241.7913
4+ $77.9105 $311.6420
5+ $69.8508 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess