EN
  • EN
  • DE

SDINBDG4-8G-1250I1

Part No SDINBDG4-8G-1250I1
Manufacturer Diodes Incorporated
Catalog EMMC
Description 8GB eMMC iNAND IX EM122 WideTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955862-SDINBDG4-8G-1250I1
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-8G-1250I1 CAD Model

Description

Introducing the SDINBDG4-8G-1250I1, a cutting-edge NAND flash memory solution from Diodes Incorporated, designed to meet the high standards of reliability and performance required in today's advanced electronic applications. This product is an ideal choice for designers looking for robust storage options in a compact package.

Key Features

  • Storage Capacity: The SDINBDG4-8G-1250I1 comes with an 8GB storage capacity, providing ample space for a wide range of applications, including embedded systems, mobile devices, and IoT devices.
  • Interface: Equipped with a high-speed eMMC interface, this NAND flash memory offers fast data transfer rates, ensuring quick and efficient access to stored data.
  • Form Factor: With its small form factor, the SDINBDG4-8G-1250I1 is perfect for devices where space is at a premium, without compromising on storage or performance.
  • Temperature Range: This product is designed to operate reliably across a wide temperature range, making it suitable for use in environments that experience extreme conditions.
  • Quality and Reliability: Diodes Incorporated is known for their commitment to quality, and the SDINBDG4-8G-1250I1 is no exception. It is built to last and deliver consistent performance over its lifespan.

Applications

The versatility of the SDINBDG4-8G-1250I1 makes it an excellent choice for various applications. Whether it's for consumer electronics, automotive systems, or industrial automation, this NAND flash memory can handle the demands of any application where dependable storage is essential.

Technical Specifications

Parameter Value
Part Number SDINBDG4-8G-1250I1
Manufacturer Diodes Incorporated
Storage Capacity 8GB
Interface Type eMMC
Operating Temperature Range Specified by Manufacturer

For more detailed information and technical support, please refer to the official Diodes Incorporated documentation or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Epson Company
4GB eMMC
Need more? Email Us
Epson Company
64GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Samsung
16GB eMMC5.0
Lowest to $72.1805
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess