EN
  • EN
  • DE

STS-30-DIS

Part No STS-30-DIS
Manufacturer Sensirion AG
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL 0C-65C 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 12 Weeks
Features Temperature Sensor Digital, Local 0°C ~ 65°C 16 b 8-TDFN (2.5x2.5)
Manufacturer Sensirion AG
Series STS3
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-TDFN (2.5x2.5)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1649-1063-1, 1-101415-01, 1649-1063-2, 1649-1063-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898453-STS-30-DIS
Ultra Librarian 3D Model Ultra Librarian STS-30-DIS CAD Model

Description

The Sensirion AG STS3 is a digital temperature sensor that comes in an 8-VFDFN exposed pad package.

  • Temperature Range: -40°C to 125°C
  • Local Temperature Measurement: 0°C to 65°C
  • Resolution: 16b
  • Mounting: Surface mountable
  • Category: Sensor
  • Case/Package: 8-TDFN (2.5x2.5)
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 12 weeks
  • MSL Level: 1
  • HTSUS: 8542.39.0001
  • Other Part Numbers: 1649-1063-1, 1-101415-01, 1649-1063-2, and 1649-1063-6

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4392 $50.3720
75+ $1.3464 $100.9800
120+ $1.3000 $156.0000
170+ $1.2071 $205.2070
220+ $1.1607 $255.3540
270+ $1.1143 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,125 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess