EN
  • EN
  • DE

PT8A2511PE

Part No PT8A2511PE
Manufacturer Diodes Incorporated
Catalog Specialized ICs
Description IC TOASTER CONTROLLER 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Diodes Incorporated
Package Tube
Product Status Active
Programmable Not Verified
Type Toaster Controller
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number PT8A2511
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 507059-PT8A2511PE
Ultra Librarian 3D Model Ultra Librarian PT8A2511PE CAD Model

Description

Introducing the PT8A2511PE Timer Controller IC by Diodes Incorporated

The PT8A2511PE is a versatile and efficient timer controller integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This IC is part of the PT8A2511 series, which is known for its reliability and ease of use in a variety of applications. The PT8A2511PE is specifically engineered to provide precise timing controls for household and industrial appliances.

The PT8A2511PE operates at a nominal voltage of 8V, making it suitable for use in systems with standard power supplies. Its design ensures low power consumption, which is critical for battery-operated devices, and contributes to energy efficiency in wired applications. The IC features a built-in oscillator and does not require external resistors or capacitors for timing functions, simplifying the circuit design and reducing the overall bill of materials.

This timer controller IC is capable of delivering a wide range of timing intervals, from seconds to hours, providing flexibility for designers to implement the required timing sequences in their products. Its application range is broad, including but not limited to, kitchen appliances, personal care products, and office equipment. For instance, it can be used to control the timing of toasters, hairdryers, or coffee machines, ensuring they operate for the desired period before automatically switching off.

The PT8A2511PE is housed in a compact 8-pin DIP (Dual In-line Package) or SOP (Small Outline Package), allowing for easy integration into various design layouts without consuming excessive board space. The IC's robust design ensures that it can withstand the rigors of daily use, and its high level of integration reduces the likelihood of failure due to fewer external components.

Diodes Incorporated's commitment to quality means that the PT8A2511PE is manufactured to the highest standards, ensuring consistent performance and longevity. The IC is also supported by comprehensive technical documentation, including datasheets and application notes, to assist designers in integrating this component into their projects effectively.

In summary, the PT8A2511PE from Diodes Incorporated is a reliable and efficient solution for designers looking to implement timing controls in their products. Its ease of use, flexibility, and compact design make it an excellent choice for a wide array of applications.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2531 $58.2130
560+ $0.2077 $116.3120
865+ $0.2012 $174.0380
1,190+ $0.1947 $231.6930
1,535+ $0.1883 $289.0405
2,055+ $0.1688 $346.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess