EN
  • EN
  • DE

MAX16929EGUI/V+

Part No MAX16929EGUI/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LCD PWR SUPPLY 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Automotive
Supply Current 750mA
Supply Voltage (V) 3V ~ 5.5V, 4V ~ 28V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-TSSOP-EP
Family Part Number MAX16929
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 701934-MAX16929EGUI/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16929EGUI/V+ CAD Model

Description

Maxim Integrated's MAX16929EGUI/V+ Automotive Power Management IC

The MAX16929EGUI/V+ is a highly integrated power management solution designed by Maxim Integrated, specifically engineered to cater to the demanding needs of automotive applications. This advanced IC is ideal for powering the various subsystems within automotive environments, offering robust performance and high reliability.

At the heart of this power management IC is a feature-rich design that includes a spread-spectrum, 2.2MHz fixed-frequency, current-mode step-down converter, along with two low-dropout (LDO) regulators. This combination provides a compact and efficient solution for generating the multiple supply voltages required by automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

The step-down converter in the MAX16929EGUI/V+ is capable of delivering up to 3A of output current, making it suitable for powering high-load devices. Its spread-spectrum operation helps to minimize electromagnetic interference (EMI), which is critical in the tightly regulated automotive environment. Additionally, the device features a wide input voltage range of 4.5V to 28V, accommodating a variety of automotive power rails and transient conditions.

The two integrated LDOs provide additional regulated voltages with excellent transient response and low quiescent current, further enhancing the overall power efficiency. These LDOs are designed to maintain stable operation even under the harsh electrical conditions typical in automotive applications, such as load dump and cold-crank scenarios.

Maxim Integrated has also prioritized safety and reliability in the MAX16929EGUI/V+ design. The device includes built-in thermal shutdown, overcurrent protection, and under-voltage lockout features. These protective measures ensure that the power management IC operates within safe parameters, safeguarding the connected electronic components from potential damage due to abnormal operating conditions.

With its compact 24-pin TSSOP-EP package, the MAX16929EGUI/V+ saves valuable board space and simplifies design. It is fully AEC-Q100 qualified, demonstrating its compliance with stringent automotive quality standards. Whether for powering the latest infotainment systems, sensors, or control units, the MAX16929EGUI/V+ is a reliable choice for automotive manufacturers seeking high-performance power management solutions.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess