EN
  • EN
  • DE

PI7C9X1172BZHEX

Part No PI7C9X1172BZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC BRIDGE CTRLR I2C/SPI 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Protocol I2C
Function Bridge, I2C/SPI to UART
Interface UART
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806456-PI7C9X1172BZHEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X1172BZHEX CAD Model

Description

The PI7C9X1172BZHEX is a cutting-edge interface chip from Diodes Incorporated, designed to bridge the gap between the advanced PCI Express (PCIe) protocol and the classic PCI bus interface. This high-performance bridge chip is an ideal solution for enabling legacy PCI devices to operate within a modern PCIe system environment, ensuring compatibility and extending the lifecycle of existing PCI hardware.

Key Features

  • PCI Express Base Specification: Compliant with PCIe 1.1, the PI7C9X1172BZHEX offers a seamless integration for systems utilizing up to 2.5 GT/s lane speeds.
  • PCI Specification: Supports PCI Local Bus Specification Revision 3.0 and is compatible with 32-bit, 33/66 MHz PCI devices.
  • Bridge Architecture: Features a primary PCIe port and a secondary PCI interface, providing a straightforward solution for bridging these two protocols.
  • High Performance: Equipped with a 128-byte deep packet buffer to ensure data transfer reliability and performance.
  • Low Power Consumption: Designed with power efficiency in mind, the PI7C9X1172BZHEX maintains low power operation, making it suitable for energy-conscious applications.

Applications

The PI7C9X1172BZHEX is versatile in its applications, suitable for use in a range of systems, including:

  • Embedded Systems
  • Industrial PCs
  • Server and Workstation PCI Expansion
  • Data Acquisition Devices
  • Telecommunications

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI7C9X1172BZHEX is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of industrial and commercial applications.

Technical Support and Resources

Comprehensive technical support is provided for the PI7C9X1172BZHEX, including datasheets, reference designs, and application notes. Diodes Incorporated also offers customer support to assist with design-in processes and troubleshooting, ensuring a smooth integration of the bridge chip into your product designs.

You May Also Be Interested in

Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess