EN
  • EN
  • DE

LC87FBH08AU-EB-NH

Part No LC87FBH08AU-EB-NH
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 36QFP / - Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 36-QFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer onsemi
Packaging Reel - TR
Core Size 8-Bit
Speed 12MHz
Connectivity SIO, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 36-LQFP
Supplier Device Package 36-QFP (7x7)
Base Product Number LC87F
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ONSONSLC87FBH08AU-EB-NH,2156-LC87FBH08AU-EB-NH-OS
Standard Package 1,000
Win Source Part Number 1322875-LC87FBH08AU-EB-NH
Ultra Librarian 3D Model Ultra Librarian LC87FBH08AU-EB-NH CAD Model

Description

ON Semiconductor LC87FBH08AU-EB-NH

The LC87FBH08AU-EB-NH is a cutting-edge microcontroller unit (MCU) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced MCU is tailored for applications that demand low power consumption, high performance, and reliability in a compact form factor. It is an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

At the core of the LC87FBH08AU-EB-NH is a powerful processing unit capable of executing instructions efficiently, which makes it suitable for handling complex tasks. The MCU comes with a robust set of features that support various I/O operations, communication protocols, and peripheral interfaces, allowing for versatile connectivity and control options.

Key Features:

  • High-Performance CPU: The MCU is equipped with a high-speed processor that ensures swift data handling and processing capabilities, enabling it to manage demanding applications with ease.
  • Memory: It includes a generous amount of built-in memory, providing ample space for program storage and data handling. This helps to minimize external components and can lead to more streamlined and cost-effective designs.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC87FBH08AU-EB-NH operates with minimal power, making it ideal for battery-powered devices or applications where power conservation is critical.
  • Robust I/O Capabilities: The MCU boasts a wide array of input/output ports that facilitate the connection of various peripherals, sensors, and actuators, thus offering designers flexibility in system design.
  • Communication Protocols: It supports standard communication protocols, enabling seamless integration with other devices and systems for data exchange and interoperability.
  • Reliability: ON Semiconductor's commitment to quality ensures that the LC87FBH08AU-EB-NH is a reliable component, capable of operating under challenging environmental conditions.

The LC87FBH08AU-EB-NH is not just a microcontroller; it's a comprehensive solution for developers looking to create sophisticated and efficient systems. With its blend of performance, power efficiency, and connectivity, this MCU stands out as a top choice for engineers and designers aiming to push the boundaries of what's possible in electronic design.

Whether you are developing smart home devices, automotive control systems, or advanced industrial machinery, the LC87FBH08AU-EB-NH from ON Semiconductor provides the functionality and dependability you need to deliver top-notch products to your customers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess