EN
  • EN
  • DE

PI3USB4000AZUAEX

Part No PI3USB4000AZUAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description USB2 SWITCH U-QFN2015-10 T&R 3K / 1 Circuit IC Switch 1:2 8Ohm 10-UQFN (1.5x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Diodes Incorporated
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 8Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 2.7V ~ 6V
Switch Time (Ton, Toff) (Max) 100µs, 50ns (Typ)
-3db Bandwidth 1GHz
Channel Capacitance (CS(off), CD(off)) 7pF, 9pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -35dB @ 240MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (1.5x2)
Base Product Number PI3USB4000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI3USB4000AZUAEXDIDKR,PI3USB4000AZUAEXDICT,PI3USB4000AZUAEX-ND,PI3USB4000AZUAEXDITR
Standard Package 3,000
Win Source Part Number 964653-PI3USB4000AZUAEX
Ultra Librarian 3D Model Ultra Librarian PI3USB4000AZUAEX CAD Model

Description

Introducing the PI3USB4000AZUAEX from Diodes Incorporated

Enhance your electronic designs with the cutting-edge PI3USB4000AZUAEX, a high-performance USB 3.1 Gen 1 signal switch from the trusted manufacturer Diodes Incorporated. This compact and efficient integrated circuit is engineered to deliver exceptional signal integrity and flexibility for a broad range of USB applications.

Key Features:

  • USB 3.1 Gen 1 Compatibility: The PI3USB4000AZUAEX is designed to support the USB 3.1 Gen 1 standard, offering up to 5Gbps data transfer rates. This ensures fast and reliable performance for applications requiring high-speed data communication.
  • Low On-Resistance: With a low on-resistance (RON) of typically 4.5Ω, this switch provides minimal signal attenuation, ensuring a high-quality signal path for USB data lines.
  • Wide Bandwidth: The device boasts a wide bandwidth of >7.5GHz, which is ideal for maintaining signal integrity over long traces and through connectors.
  • Power Efficiency: Its power-efficient design helps to reduce power consumption in your devices, making it suitable for battery-powered applications.
  • Bi-Directional Switching: The bi-directional switching capability allows for versatile usage in USB port configuration, enabling both upstream and downstream switching.
  • ESD Protection: Integrated ESD protection circuitry guards against electrostatic discharges, ensuring the longevity and reliability of both the switch and the USB interface.

Applications:

The PI3USB4000AZUAEX is an excellent choice for a variety of applications, including but not limited to:

  • Notebook and desktop computers
  • Smartphones and tablets
  • Docking stations
  • USB hubs and peripherals
  • Consumer electronics

Package and Availability:

The PI3USB4000AZUAEX is offered in a convenient QFN-24 package, which ensures a minimal footprint on your PCB, making it particularly suitable for space-constrained applications. The product is available through Diodes Incorporated and authorized distributors, ensuring easy procurement and integration into your design projects.

With its robust feature set and Diodes Incorporated's commitment to quality, the PI3USB4000AZUAEX is the go-to solution for designers looking to incorporate reliable USB switching capabilities into their next-generation electronic products.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2214 $50.9220
485+ $0.2072 $100.4920
750+ $0.2000 $150.0000
1,080+ $0.1857 $200.5560
1,400+ $0.1786 $250.0400
1,750+ $0.1715 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,478 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess