EN
  • EN
  • DE

TW2866-LA2-CR

Part No TW2866-LA2-CR
Manufacturer Intersil
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER VIDEO 128LQFP / Video Decoder 5 ADC 1 DAC 10bit 128-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Tube
Part Status Obsolete(EOL)
Type Video Decoder, Encoder
Applications Security
Mounting SMD
Package 128-LQFP
Manufacturer Package 128-LQFP (14x14)
Win Source Part Number 798547-TW2866-LA2-CR
Popularity Medium
Supply and Demand Status Limited
Family Name TW2866
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TW2866-LA2-CR CAD Model

Description

The TW2866-LA2-CR is a high-performance quad analog video decoder from Intersil. This device is designed to convert analog video signals into digital format, suitable for display and storage in a variety of applications. The TW2866-LA2-CR builds upon the features of previous generations while offering improved performance and functionality.

Applications:

  • Security surveillance systems
  • Digital video recorders (DVRs)
  • Automotive rear-view cameras
  • Industrial video inspection equipment
  • Video conferencing systems

Features:

  • Quad analog video inputs (NTSC/PAL/SECAM)
  • High-resolution ADCs for precise analog-to-digital conversion
  • Adaptive comb filter for improved color separation
  • De-interlacing for smoother video playback
  • Automatic gain control (AGC) for optimal signal levels
  • Brightness, contrast, and hue control
  • I2C interface for configuration and control

Benefits:

  • Superior image quality: The high-resolution ADCs and adaptive comb filter ensure accurate and detailed video capture.
  • Smooth video playback: De-interlacing reduces flicker and artifacts, providing a more pleasing viewing experience.
  • Optimal signal levels: Automatic gain control maintains consistent signal levels, even with varying input signals.
  • Flexible image adjustment: Brightness, contrast, and hue controls allow for fine-tuning of the image to suit different display conditions.
  • Easy system integration: The I2C interface simplifies configuration and control, making it easy to integrate the TW2866-LA2-CR into a variety of systems.
  • Reduced system cost: The integrated features of the TW2866-LA2-CR can reduce the number of external components required, lowering overall system cost.

Additional Details:

The TW2866-LA2-CR typically operates from a 3.3V power supply. It is commonly packaged in a QFP (Quad Flat Package) for ease of mounting on printed circuit boards. The device is configurable via an I2C interface, allowing for adjustments to video parameters such as brightness, contrast, and hue. The TW2866-LA2-CR also includes built-in test patterns for calibration and diagnostics. Consult the Intersil datasheet for complete specifications and design guidelines.

You May Also Be Interested in

Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
Asahi Kasei Microsystems
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
Analog Devices Inc.
IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $7.0275
NXP / Nexperia
Digital video encoder
Lowest to $4.7066

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess