EN
  • EN
  • DE

PI3WVR31313AZLEX

Part No PI3WVR31313AZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 4 Channel 60-TQFN (5x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications HDMI
Number of Channels 4
On-State Resistance (Max) 50Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 5.6GHz
Mounting Type Surface Mount
Package / Case 60-WFQFN Exposed Pad
Supplier Device Package 60-TQFN (5x9)
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654769-PI3WVR31313AZLEX
Ultra Librarian 3D Model Ultra Librarian PI3WVR31313AZLEX CAD Model

Description

Introducing the PI3WVR31313AZLEX from Diodes Incorporated

The PI3WVR31313AZLEX is a cutting-edge, high-performance switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is engineered to cater to the ever-growing demands for faster and more efficient electronic components in today's technology-driven landscape.

At the heart of the PI3WVR31313AZLEX is its versatility and reliability. This switch is specifically tailored for high-speed signal switching applications. It is commonly utilized in the realm of video and audio signal routing, making it an indispensable component for consumer electronics, such as televisions, gaming consoles, and home theater systems, as well as professional-grade audio-visual equipment.

One of the standout features of the PI3WVR31313AZLEX is its support for a wide range of signal standards, including but not limited to HDMI 1.4, 2.0, and DisplayPort. This ensures compatibility with a host of multimedia devices and future-proofs the component for upcoming advancements in signal technology. Moreover, the switch boasts a low on-resistance and low crosstalk, which guarantees minimal signal degradation and superior performance.

The PI3WVR31313AZLEX is designed with a focus on power efficiency, featuring an ultra-low power consumption that makes it ideal for battery-powered devices where energy conservation is paramount. The switch is also characterized by its small form factor, provided in a compact package that allows for easy integration into space-constrained designs without compromising on functionality.

For developers and engineers, the PI3WVR31313AZLEX provides an easy-to-use solution with its simple control interface. This enables quick and straightforward implementation into existing designs, reducing development time and accelerating the product-to-market timeline. Additionally, the switch is RoHS compliant, underscoring Diodes Incorporated's commitment to environmental responsibility and the production of eco-friendly products.

In summary, the PI3WVR31313AZLEX from Diodes Incorporated stands as a testament to the company's dedication to innovation and quality. It offers a perfect blend of performance, efficiency, and ease of use, making it an excellent choice for anyone seeking a reliable high-speed signal switch for their electronic devices.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess