EN
  • EN
  • DE

ADN2917ACPZ

Part No ADN2917ACPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Continuous Rate 8.5 Gbps to 11.3 Gbps Clock and Data Recovery IC with Integrated Limiting Amp/EQ | IC CLK/DATA REC 11.3 GBPS 24LFCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose SONET/SDH
Input Clock
Output CML
Frequency - Max 11.3Gbps
Supply Voltage (V) 1.14V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Family Part Number ADN2917
Manufacturer Pack Quantity 1
MSL Level 4 (72 Hours)
Win Source Part Number 1141075-ADN2917ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2917ACPZ CAD Model

Description

The ADN2917ACPZ is a high-performance, continuous rate clock and data recovery (CDR) IC with an integrated limiting amplifier. Manufactured by Analog Devices Inc., this component is designed to provide a robust solution for managing high-speed data communication and signal integrity across various applications.

Key Features:

  • Continuous Rate CDR: Supports a wide range of data rates from 10 Mbps to 11.3 Gbps, making it highly versatile for different communication standards.
  • Integrated Limiting Amplifier: Features a built-in limiting amplifier with programmable output amplitude, providing a clean signal for downstream processing.
  • Loss of Signal Detection: Includes a loss of signal (LOS) detection feature that alerts the system to signal disruptions, enhancing reliability.
  • Reference-Free Operation: Operates without the need for an external reference clock, simplifying design and reducing system complexity.
  • Low Power Consumption: Designed for energy efficiency, it minimizes power usage, making it suitable for power-sensitive applications.
  • Jitter Tolerance: Exhibits excellent jitter tolerance, ensuring data integrity under various conditions.
  • Package: Available in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications.

Applications:

The ADN2917ACPZ from Analog Devices Inc. is ideal for a broad range of applications, including:

  • Optical networking equipment such as SONET/SDH, Ethernet, and Fiber Channel systems.
  • Backplane and copper cable data communication in data centers and telecommunication infrastructure.
  • High-speed interconnects requiring precise clock and data recovery.

Technical Specifications:

Parameter Value
Data Rate Range 10 Mbps to 11.3 Gbps
Supply Voltage 3.3 V
Operating Temperature -40°C to +85°C
Package 32-lead LFCSP

The ADN2917ACPZ offers a high degree of integration and performance, ensuring reliable operation for advanced communication systems. Its robust feature set and flexibility make it an excellent choice for designers looking to enhance their high-speed data systems with a quality clock and data recovery solution from a trusted industry leader, Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.6232 $85.8696
5+ $23.4858 $117.4290
8+ $22.7523 $182.0184
11+ $22.0178 $242.1958
14+ $21.2843 $297.9802
19+ $19.0818 $362.5542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess