EN
  • EN
  • DE

PI3USB221ZEEX

Part No PI3USB221ZEEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Multiplexer Single 1:2 10-Pin TDFN EP T/R / IC USB SWITCH 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications USB
Number of Channels 1
Max On Resistance 6 Ohm
Single Supply Voltage (V+) 2.3 V to 3.6 V
-3db Bandwidth 1.1GHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-TDFN (3x3)
Win Source Part Number 061551-PI3USB221ZEEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PI3USB221
Introduction Date April 23, 2009
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI3USB221ZEEX CAD Model

Description

Introducing the PI3USB221ZEEX from Diodes Incorporated

The PI3USB221ZEEX is a high-performance, versatile USB 2.0 switch designed by Diodes Incorporated, tailored for applications that require switching between two USB signals. This compact and efficient integrated circuit is an ideal solution for a range of consumer electronics, including mobile phones, tablets, notebooks, and desktop computers, as well as docking stations and monitors.

Key Features

  • USB 2.0 Switching: The PI3USB221ZEEX is specifically designed to handle USB 2.0 signals, providing a seamless switching experience with minimal signal distortion or attenuation.
  • High Bandwidth: With a bandwidth of 1 GHz, this switch is capable of supporting the high-speed data transfer rates required by USB 2.0 applications.
  • Low Crosstalk: The switch maintains signal integrity by minimizing crosstalk, which is crucial for maintaining the quality of high-speed USB data transmission.
  • Low On-Capacitance: The low on-capacitance (Con) feature ensures that the signal path remains as direct as possible, reducing the potential for signal degradation.
  • ESD Protection: Built-in electrostatic discharge (ESD) protection safeguards the device from the common electrostatic threats present in everyday electronic device handling.

Applications

The PI3USB221ZEEX's design makes it suitable for a wide array of applications, including but not limited to:

  • USB port isolation and switching
  • Signal multiplexing for USB interfaces in multi-function peripherals
  • Peripheral sharing in USB applications
  • Switching between two USB hosts or devices

Package and Quality

The PI3USB221ZEEX comes in a small, lead-free, RoHS-compliant package that is designed to meet the environmental standards of today's electronic industry. Its compact U-DFN3030-10 (Type B) package makes it suitable for space-constrained applications while ensuring a reliable connection to the PCB.

Diodes Incorporated's commitment to quality means that the PI3USB221ZEEX is manufactured to the highest standards, ensuring reliability and performance for the end-user. Whether you're designing a new device or upgrading an existing one, the PI3USB221ZEEX provides the functionality and performance needed for today's USB switching applications.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,846 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess