EN
  • EN
  • DE

A3PE3000L-1PQ208I

Part No A3PE3000L-1PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 147 I/O 208QFP / series Field Programmable Gate Array (FPGA) IC 147 516096 208-BFQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Product Status Obsolete
Total RAM Bits 516096
Number of I/O 147
Number of Gates 3000000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A3PE3000L
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1211595-A3PE3000L-1PQ208I
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-1PQ208I CAD Model

Description

Microchip Technology's A3PE3000L-1PQ208I FPGA

Introducing the A3PE3000L-1PQ208I, a high-performance field-programmable gate array (FPGA) from the reputable Microchip Technology. This cutting-edge device is designed to meet the demanding requirements of a wide range of applications, including telecommunications, automotive systems, aerospace, and industrial controls.

The A3PE3000L-1PQ208I is part of the ProASIC3E series, which offers a low-power, cost-effective solution without compromising on quality or performance. This FPGA is characterized by its live at power-up capability, enabling immediate functionality after power-up, which is crucial for applications that require fast initialization times.

Featuring a logic element count of 3,000,000, this device provides ample space for complex logic designs and data processing tasks. The FPGA utilizes non-volatile flash technology, ensuring that your design is secure and immune to potential configuration tampering or corruption. This also eliminates the need for external configuration memory, simplifying the overall design and reducing system costs.

The A3PE3000L-1PQ208I comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is known for its excellent thermal performance and ease of soldering onto PCBs. This package type is suitable for conventional surface-mount technology, making it a versatile choice for various board designs.

With its industrial temperature range of -40°C to 85°C, this FPGA can operate reliably in extreme environments, ensuring consistent performance even under harsh conditions. Additionally, the device supports a wide range of I/O standards, including LVCMOS, LVTTL, and LVDS, providing the flexibility to interface with a variety of peripherals and other ICs.

Microchip Technology's A3PE3000L-1PQ208I is equipped with advanced security features such as a unique device ID, which can be used for device authentication and anti-cloning measures. The onboard AES encryption further enhances data security, making it an ideal choice for applications where data integrity and protection are paramount.

Overall, the A3PE3000L-1PQ208I FPGA is a robust, secure, and versatile solution that delivers exceptional performance and reliability, making it an excellent choice for designers looking to create sophisticated and secure electronic systems.

You May Also Be Interested in

Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess