EN
  • EN
  • DE

P2040NXN7MMC

Part No P2040NXN7MMC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.2GHZ 780FCBGA / MPU QorIQ P2040 RISC 32bit 45nm 1.2GHz 780-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series QorIQ P2
Packaging Tray
Core Processor PowerPC e500mc
Number of Cores/Bus Width 4 Core, 32-Bit
Speed 1.2GHz
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (5)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 780-BBGA, FCBGA
Manufacturer Package 780-FCPBGA (23x23)
Additional Interfaces DUART, I2C, MMC/SD, RapidIO, SPI
Win Source Part Number 791117-P2040NXN7MMC
Popularity Medium
Supply and Demand Status Limited
Family Name P2040
Introduction Date July 13, 2013
ECCN 3A991.a.1
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian P2040NXN7MMC CAD Model

Description

The P2040NXN7MMC is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the rigorous demands of networking and telecommunications applications. This multicore processor is part of NXP's QorIQ P2 series, which is renowned for its advanced integration and optimized feature set for embedded multi-core processing.

Key Features

  • Core Architecture: The processor features four e500mc cores, each capable of running up to 1.5 GHz, providing a balance between performance and power efficiency. The cores are built on Power Architecture technology, which is well-established in the embedded industry for its reliability and robust instruction set.
  • Integrated Security: With an emphasis on security, the P2040NXN7MMC includes a suite of security features, such as secure boot, encryption engines, and a secure debug interface, ensuring safe data handling and protection against unauthorized access.
  • Connectivity: The device boasts a rich set of I/O capabilities, including multiple Gigabit Ethernet, USB 2.0, and PCI Express interfaces, making it a versatile choice for networking infrastructure that requires high-speed data transfer and connectivity options.
  • Memory Support: It supports a variety of memory options, including DDR3 and DDR3L memory controllers, allowing for flexible memory configurations to match specific application requirements.
  • Virtualization Support: The processor includes advanced virtualization features that enable the consolidation of multiple applications on a single hardware platform, leading to reduced system complexity and cost.

Applications

The P2040NXN7MMC processor is ideal for a range of applications, particularly in the networking and telecommunications sector. It is well-suited for wireless infrastructure, enterprise routing and switching, network security appliances, and general-purpose embedded computing tasks that require high performance and low power consumption.

Conclusion

With its robust multicore performance, integrated security features, and comprehensive connectivity options, the NXP P2040NXN7MMC is a powerful solution for developers looking to create sophisticated networking and telecommunications systems. Its support for advanced virtualization and various memory configurations further enhances its flexibility, making it a compelling choice for a wide array of embedded applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
IBM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess