EN
  • EN
  • DE

PI3PCIE3413AZHEX

Part No PI3PCIE3413AZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX PCIE 42VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features PCI Express® Switch IC Channel 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Series PCI Express® (PCIe)
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI3PCIE3413
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3PCIE3413AZHEXDICT, PI3PCIE3413AZHEXDITR, PI3PCIE3413AZHEXDIDKR
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930437-PI3PCIE3413AZHEX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3413AZHEX CAD Model

Description

Introducing the PI3PCIE3413AZHEX from Diodes Incorporated

Diodes Incorporated presents the robust and high-performance PI3PCIE3413AZHEX, a PCIe packet switch designed to meet the demanding needs of modern computing and networking applications. This switch is engineered to provide an efficient solution for expanding the number of PCIe ports in a system, enabling designers to enhance system capabilities with additional peripherals and improved data management.

Key Features

  • PCIe 3.0 Compliant: The PI3PCIE3413AZHEX adheres to the PCIe 3.0 specification, ensuring compatibility with the latest generation of PCIe devices and offering transfer rates up to 8 GT/s per lane.
  • Port Configuration: This switch boasts a flexible port configuration, featuring multiple downstream ports that allow for versatile system designs and expansions.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3PCIE3413AZHEX minimizes power consumption, making it an ideal choice for energy-sensitive applications.
  • High Reliability: Diodes Incorporated's commitment to quality means this product is built for reliability, ensuring stable and continuous operation even in challenging environments.
  • Advanced Signal Integrity: The switch comes with advanced signal integrity features that help to maintain the integrity of high-speed data signals, reducing the risk of data corruption and enhancing overall system performance.

Applications

The PI3PCIE3413AZHEX is suitable for a wide range of applications, including but not limited to:

  • Data Centers
  • Enterprise Servers
  • Storage Systems
  • Workstations
  • Embedded Systems
  • Networking Equipment

Product Benefits

By integrating the PI3PCIE3413AZHEX into your design, you can take advantage of its ability to expand system functionality without compromising on performance or power efficiency. Its compliance with the PCIe 3.0 standard ensures that it can keep pace with the latest devices and the demands of high-speed data transfers. Whether you're building a server, upgrading a workstation, or designing a sophisticated embedded system, the PI3PCIE3413AZHEX provides the reliability and performance you need.

For more information about the PI3PCIE3413AZHEX, including technical specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their sales and support team.

You May Also Be Interested in

Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5615 $59.2995
31+ $3.7428 $116.0268
48+ $3.6258 $174.0384
66+ $3.5089 $231.5874
86+ $3.3919 $291.7034
114+ $3.0410 $346.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess