EN
  • EN
  • DE

SN74ALS533ADWRE4

Part No SN74ALS533ADWRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCT D 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS5
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257359-SN74ALS533ADWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS533ADWRE4 CAD Model

Description

Product Overview: SN74ALS533ADWRE4

The SN74ALS533ADWRE4 is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a part of the Advanced Low-Power Schottky (ALS) series, which is known for its perfect balance between speed and power consumption, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Operating Voltage: 4.5 V to 5.5 V
  • IC Package Type: SOIC, 20-Pin
  • Propagation Delay Time: Typically 11 ns at 5 V
  • Operating Temperature Range: -40°C to 85°C
  • RoHS: Compliant

Performance and Durability

The SN74ALS533ADWRE4 boasts a robust design that ensures reliable performance in even the most demanding conditions. Its operating temperature range of -40°C to 85°C allows it to function effectively in a variety of environments. The device's fast propagation delay time makes it suitable for high-speed data transmission and processing tasks.

Applications

Thanks to its versatile features, the SN74ALS533ADWRE4 can be used in diverse applications, including:

  • Data storage and retrieval systems
  • Communication infrastructure
  • Industrial control systems
  • Computer systems
  • Instrumentation and test equipment

Environmental Compliance

As an environmentally conscious product, the SN74ALS533ADWRE4 is RoHS compliant, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is safer for both consumers and the environment.

Quality and Support

With Texas Instruments' commitment to quality, customers who choose the SN74ALS533ADWRE4 can expect a high level of reliability and performance. Additionally, Texas Instruments provides comprehensive technical support and resources to assist with product integration, ensuring a smooth design-in process for engineers and product developers.

You May Also Be Interested in

Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess