EN
  • EN
  • DE

PI3L720ZHEX

Part No PI3L720ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC 2:1 MUX/DEMUX 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Applications Telecommunications
Number of Channels 8
On-State Resistance (Maximum) 6.5Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 650MHz
Features 10/100/1000 Base-T
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715760-PI3L720ZHEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3L720ZHEX CAD Model

Description

The PI3L720ZHEX is a high-performance, 3.3V, 2:1 Mux/DeMux LAN Switch from Diodes Incorporated that provides an efficient solution for routing signals in networking applications. This switch is part of the Pericom product family and is designed to optimize signal integrity, reduce power consumption, and maintain a high level of performance in a compact package.

Key Features

  • High Bandwidth: With its capability to support high bandwidths, the PI3L720ZHEX ensures that data can flow seamlessly and efficiently, making it ideal for high-speed LAN applications.
  • Low On-Resistance: The device features low on-resistance (RON) characteristics, which minimizes signal attenuation and ensures a clean, reliable signal pass-through.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining signal integrity in complex networking environments.
  • Power-Down Mode: An integrated power-down mode significantly reduces power consumption when the switch is not in active use, contributing to energy-efficient designs.
  • Packaging: Housed in a 42-contact TQFN package, the PI3L720ZHEX offers a compact footprint, saving valuable board space in dense electronic systems.
  • ESD Protection: The switch is equipped with robust ESD protection, safeguarding the device against electrostatic discharges and enhancing its durability and longevity.

Applications

The PI3L720ZHEX is versatile and can be used in a wide range of applications. Its primary use cases include, but are not limited to, networking equipment such as switches, routers, and servers. It is also suitable for use in signal routing applications that require high-speed data transfer and minimal signal degradation.

Technical Specifications

Operating within the industrial temperature range of -40°C to 85°C, the PI3L720ZHEX maintains reliable performance under varying environmental conditions. Its compatibility with 3.3V power supplies and logic levels makes it easy to integrate into existing designs without the need for additional voltage level translation.

Conclusion

In summary, the PI3L720ZHEX from Diodes Incorporated is a high-quality, versatile LAN switch that delivers exceptional performance for networking applications. Its combination of low power consumption, high bandwidth support, and compact form factor make it an excellent choice for designers looking to optimize their high-speed signal routing requirements.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4730 $51.5550
85+ $1.2087 $102.7395
130+ $1.1709 $152.2170
180+ $1.1331 $203.9580
230+ $1.0954 $251.9420
310+ $0.9820 $304.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,807 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess