EN
  • EN
  • DE

PI3L301DAEX

Part No PI3L301DAEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 48TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Telecommunications
Number of Channels 8
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 700MHz
Features 10/100/1000 Base-T
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TSSOP
Win Source Part Number 347948-PI3L301DAEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3L301DAEX CAD Model

Description

Product Overview: PI3L301DAEX by Diodes Incorporated

The PI3L301DAEX is a high-performance, 3.3V, 3:1 multiplexer/demultiplexer LAN switch from Diodes Incorporated. This device is designed to facilitate the distribution and management of high-speed signals with minimal signal degradation, making it an ideal solution for modern networking applications. The PI3L301DAEX is part of Diodes Incorporated's extensive range of switch ICs, known for their reliability and performance.

Key Features

  • High Bandwidth: The switch provides a wide bandwidth that ensures high-speed data transmission, suitable for Gigabit Ethernet and other high-speed interfaces.
  • Low Crosstalk: It features low crosstalk between channels, which minimizes signal interference and maintains signal integrity across multiple pathways.
  • Low On-Resistance: The PI3L301DAEX has a low on-resistance, which reduces power consumption and enhances the overall efficiency of the system.
  • Bi-Directional Operation: The switch supports bi-directional data flow, which allows for versatile usage in various configurations.
  • Power-Down Mode: It includes a power-down feature that significantly reduces power consumption when the switch is not in active use.

Applications

The PI3L301DAEX is suitable for a wide range of applications, particularly in networking and communication systems. These include:

  • Gigabit Ethernet
  • LAN switching
  • Server and networking equipment
  • Signal routing and distribution
  • Redundant path applications

Package and Quality

The device is available in a space-saving 16-pin TSSOP package, which is optimized for compact PCB layouts. The PI3L301DAEX is manufactured to meet the rigorous standards of Diodes Incorporated, ensuring high quality and performance. The product adheres to RoHS standards, making it an environmentally friendly choice for electronic designs.

Conclusion

With its high-speed capabilities, low power consumption, and versatile application range, the PI3L301DAEX from Diodes Incorporated stands out as a top choice for designers looking to implement an efficient and reliable multiplexer/demultiplexer switch in their LAN-based systems. Its compact form factor and adherence to environmental standards further enhance its appeal in the market.

You May Also Be Interested in

STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9158 $67.0530
75+ $1.5720 $117.9000
115+ $1.5229 $175.1335
160+ $1.4738 $235.8080
205+ $1.4246 $292.0430
275+ $1.2772 $351.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess