EN
  • EN
  • DE

SN75LVDS050DRG4

Part No SN75LVDS050DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full LVDS 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 155Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN75LV
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261503-SN75LVDS050DRG4
Ultra Librarian 3D Model Ultra Librarian SN75LVDS050DRG4 CAD Model

Description

Product Overview: SN75LVDS050DRG4

The SN75LVDS050DRG4 is a high-performance differential line driver and receiver pair designed by Texas Instruments to meet the demanding needs of high-speed data transmission. This device is part of the LVDS (Low Voltage Differential Signaling) family, which is renowned for its ability to transmit data at high speeds while minimizing electromagnetic interference and power consumption.

Key Features

  • High-Speed Operation: The SN75LVDS050DRG4 operates at signaling rates up to 400 Mbps, making it ideal for applications that require fast data transfer, such as telecommunications, computing, and networking.
  • Low Voltage: As an LVDS device, it operates with a nominal voltage of 3.3V, contributing to reduced power consumption and heat dissipation, which is crucial for maintaining system reliability and efficiency.
  • Differential Signaling: The use of differential signaling provides excellent noise immunity and allows for longer cable lengths, ensuring signal integrity over distances.
  • Interoperability: The SN75LVDS050DRG4 is designed to be compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS-compliant devices.

Applications

The versatility of the SN75LVDS050DRG4 makes it suitable for a wide range of applications. It is commonly used in:

  • High-speed data communications
  • Backplane interconnects
  • Clock distribution networks
  • Networking equipment and switches
  • Computer peripherals and graphics cards

Package and Quality

The SN75LVDS050DRG4 is offered in a SOIC-16 (DR) package, which is designed to occupy minimal board space while providing robust performance. This package is well-suited for surface-mount technology (SMT), allowing for efficient assembly and soldering onto printed circuit boards.

Furthermore, Texas Instruments is committed to delivering high-quality products. The SN75LVDS050DRG4 is manufactured under strict quality control standards, ensuring reliability and performance consistency for critical applications.

Overall, the SN75LVDS050DRG4 from Texas Instruments is an exemplary choice for designers looking to implement high-speed differential signaling in their systems, combining speed, efficiency, and reliability in a compact form factor.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess