EN
  • EN
  • DE

PI3HDX412BDZBEX

Part No PI3HDX412BDZBEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description Analog Multiplexer Single 1:2 56-Pin TQFN EP T/R / IC HDMI SW 1:2 1.4B 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications HDMI
Supply Voltage - Operating 3.3V
Case / Package 56-TQFN (8x8)
Mounting Surface Mount
Win Source Part Number 1087915-PI3HDX412BDZBEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PI3HDX412BD
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PI3HDX412BDZBEX CAD Model

Description

Introducing the PI3HDX412BDZBEX by Diodes Incorporated

The PI3HDX412BDZBEX is a state-of-the-art HDMI switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance integrated circuit is specifically engineered to cater to the ever-increasing demands of high-definition multimedia interfaces in modern electronic devices.

Key Features

  • Advanced Switching Capabilities: The device boasts four HDMI input ports and two HDMI output ports, providing the flexibility to switch between multiple sources and displays seamlessly.
  • High-Definition Support: It supports HDMI 1.4 specifications, enabling the transmission of high-definition video and audio signals, including 3D video formats and deep color depths.
  • Enhanced Audio Return Channel (eARC): With the integration of eARC, the PI3HDX412BDZBEX facilitates improved audio connectivity, allowing for the transfer of high-bitrate audio streams to an AV receiver or soundbar without compromising quality.
  • Signal Integrity: The built-in equalization and pre-emphasis features ensure signal integrity over long cable distances, preserving the quality of audio and video transmission.
  • Low Power Consumption: Designed with power efficiency in mind, this HDMI switch minimizes power consumption, making it an ideal choice for energy-conscious applications.

Applications

The versatility of the PI3HDX412BDZBEX makes it suitable for a wide range of applications, including:

  • Home Theater Systems
  • Digital Signage
  • Professional AV Equipment
  • Video Conferencing Solutions
  • Gaming Consoles

Technical Specifications

Equipped with cutting-edge technology, the PI3HDX412BDZBEX delivers exceptional performance and reliability. It operates over a wide temperature range, ensuring stability across various environments. The device's compact package allows for easy integration into existing and new designs, providing a seamless upgrade path for enhanced HDMI functionality.

Conclusion

With its robust feature set and flexible application range, the PI3HDX412BDZBEX from Diodes Incorporated represents a top-tier solution for HDMI switching needs. Whether for home entertainment or professional AV setups, this product delivers the quality and reliability that Diodes Incorporated is known for.

You May Also Be Interested in

Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5223 $53.2805
85+ $1.2491 $106.1735
125+ $1.2101 $151.2625
175+ $1.1710 $204.9250
225+ $1.1320 $254.7000
300+ $1.0149 $304.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess