EN
  • EN
  • DE

PI3HDX12212ZLDEX

Part No PI3HDX12212ZLDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description PCIE EQX W-QFN3060-40 T&R 3.5K / Buffer, ReDriver 4 Channel 12Gbps 40-TQFN (3x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Type Buffer, ReDriver
Applications HDMI
Data Rate (Max) 12Gbps
Number of Channels 4
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI3HDX12212ZLDEXCT,31-PI3HDX12212ZLDEXDKR,31-PI3HDX12212ZLDEXTR
Standard Package 3,500
Win Source Part Number 1084760-PI3HDX12212ZLDEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX12212ZLDEX CAD Model

Description

Introducing the PI3HDX12212ZLDEX from Diodes Incorporated

The PI3HDX12212ZLDEX is a cutting-edge HDMI 2.1 active switch with advanced features from Diodes Incorporated, designed to cater to the latest demands of high-definition audio and video connectivity. This product is an essential component for consumer electronics manufacturers, providing an efficient and high-performance solution for switching HDMI signals.

Key Features

  • HDMI 2.1 Compliance: The PI3HDX12212ZLDEX is fully compliant with the latest HDMI 2.1 specification, supporting higher video resolutions and faster refresh rates, including 8K60Hz and 4K120Hz for immersive viewing experiences.
  • Enhanced Audio Return Channel (eARC): This feature allows for the transmission of high-bitrate audio from your TV to your sound system, ensuring the highest audio fidelity for a home theater setup.
  • Fixed Rate Link (FRL) Support: FRL technology enables high-bandwidth data transfers, which are essential for handling the latest video formats without compression.
  • Dynamic HDR: With support for Dynamic HDR, the PI3HDX12212ZLDEX ensures every moment of a video is displayed at its ideal values for depth, detail, brightness, contrast, and wider color gamuts—on a scene-by-scene or even a frame-by-frame basis.
  • Low Signal Loss: The switch is engineered to minimize signal loss, ensuring pristine video and audio quality through the transmission path.

Applications

  • High-definition televisions (HDTVs)
  • Gaming consoles
  • Home theater systems
  • Media players and streaming devices
  • Professional AV equipment

The PI3HDX12212ZLDEX from Diodes Incorporated is not just about high performance; it's also built with the future in mind. It is an ideal solution for manufacturers looking to create products that meet and exceed the expectations of consumers seeking the highest quality audio and video experience. Whether it's for the latest gaming console, state-of-the-art home theater, or a flagship HDTV, the PI3HDX12212ZLDEX is designed to deliver unparalleled performance and reliability.

For a seamless integration into your next project, choose the PI3HDX12212ZLDEX for its superior capabilities and forward-thinking technology.

You May Also Be Interested in

Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess