EN
  • EN
  • DE

PI3HDMI412-BAE

Part No PI3HDMI412-BAE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Video
Voltage - Supply 3V ~ 3.6V
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Type Surface Mount
Base Product Number PI3HDMI412
Standard Package 39 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654731-PI3HDMI412-BAE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI412-BAE CAD Model

Description

Introducing the PI3HDMI412-BAE: A High-Performance HDMI Switch from Diodes Incorporated

The PI3HDMI412-BAE is a cutting-edge HDMI switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This switch is specifically crafted to facilitate seamless switching between multiple HDMI sources, making it an ideal solution for a variety of multimedia applications.

The PI3HDMI412-BAE is built with state-of-the-art technology that supports high-definition video and digital audio. It is capable of switching between four HDMI inputs to one HDMI output, allowing users to connect multiple devices such as DVD players, gaming consoles, or streaming devices to a single display without the need for constant plugging and unplugging of cables.

Key Features of the PI3HDMI412-BAE

  • High-Definition Support: The switch is fully compatible with HDMI 1.3 specifications, providing support for 1080p video resolution and ensuring crisp and clear image quality.
  • Deep Color Technology: It supports 12-bit deep color per channel, resulting in a total of 36 bits across all channels, which translates to richer and more vibrant colors.
  • Audio Compatibility: The PI3HDMI412-BAE supports multiple audio formats, including LPCM, Dolby AC3, DTS7.1, and Direct Stream Digital. This makes it versatile for use in home theaters and other audio-intensive setups.
  • Low Power Consumption: Designed with power efficiency in mind, the switch operates with minimal power consumption, making it an eco-friendly addition to any electronic setup.
  • Easy to Use: The device is user-friendly and does not require any software or drivers for installation. It offers plug-and-play functionality, which simplifies the process of integrating it into existing systems.

The PI3HDMI412-BAE is housed in a compact package, making it easy to incorporate into a variety of designs without taking up excessive space. Its reliability and performance make it an excellent choice for manufacturers and consumers looking to enhance their multimedia experiences.

Overall, the PI3HDMI412-BAE from Diodes Incorporated represents a blend of performance, convenience, and quality, offering an efficient solution for managing multiple HDMI sources in a seamless and user-friendly manner.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1058 $63.9522
20+ $5.8304 $116.6080
31+ $5.6483 $175.0973
43+ $5.4661 $235.0423
55+ $5.2839 $290.6145
74+ $4.7373 $350.5602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess