EN
  • EN
  • DE

KXTF9-2050

Part No KXTF9-2050
Manufacturer Kionix Inc.
Catalog Misc Products
Description Tri-axis Digital Accelerometer Specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kionix Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827090-KXTF9-2050
Ultra Librarian 3D Model Ultra Librarian KXTF9-2050 CAD Model

Description

The KXTF9-2050 is a tri-axis accelerometer manufactured by Kionix, Inc. This accelerometer is designed to measure acceleration in three orthogonal axes (X, Y, and Z). It's known for its low power consumption and small size, making it suitable for mobile and wearable applications. The device utilizes MEMS (Micro-Electro-Mechanical Systems) technology.

Applications

  • Mobile Devices: Used for screen orientation, tap detection, and motion-based gaming in smartphones and tablets.
  • Wearable Devices: Integrated into fitness trackers and smartwatches for activity monitoring and gesture recognition.
  • Gaming Controllers: Provides motion sensing capabilities for improved gaming experiences.
  • Tilt Sensing: Employed in applications requiring tilt detection, such as electronic levels and angle measurement tools.
  • Asset Tracking: Used in asset tracking devices to detect movement and monitor location.

Features

  • Tri-Axis Acceleration Sensing: Measures acceleration along three axes (X, Y, and Z).
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable devices.
  • Compact Size: The small form factor allows for easy integration into space-constrained designs.
  • Digital Interface: Communicates using a digital interface, typically I2C or SPI, simplifying integration with microcontrollers.
  • Adjustable Sensitivity: Offers configurable sensitivity settings to optimize performance for different application requirements.

Benefits

  • Enhanced User Experience: Provides accurate motion detection for improved user interfaces and gaming experiences.
  • Extended Battery Life: Low power consumption allows for longer operating times in battery-powered devices.
  • Reduced Design Size: The small size enables the creation of smaller and more portable devices.
  • Simplified Integration: The digital interface makes it easy to interface with microcontrollers and other digital systems.
  • Versatile Performance: Adjustable sensitivity settings allow for flexible configuration to meet specific application needs.

Additional Details

The KXTF9-2050 typically operates within a voltage range of 1.71V to 3.6V. It features a user-selectable output data rate (ODR), allowing for power optimization based on application requirements. The accelerometer also incorporates built-in self-test functionality to verify proper operation. Proper PCB layout and decoupling techniques are crucial for minimizing noise and ensuring accurate measurements. Kionix provides detailed documentation and application notes to assist designers in integrating and optimizing the sensor. The temperature range is typically -40C to +85C. The device can also be used in applications that require shock detection.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.9681 $113.9362
3+ $46.7440 $140.2320
4+ $45.2829 $181.1316
6+ $43.8219 $262.9314
7+ $42.3619 $296.5333
10+ $37.9787 $379.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess