EN
  • EN
  • DE

DSC1030BI1-080.0000T

Part No DSC1030BI1-080.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 80.000MHZ CMOS SMD / Oscillator MEMS 80MHz ±50ppm (Stability) 15pF CMOS 55% 3V 4-Pin QFN SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1030
Packaging Reel package
Type MEMS (Silicon)
Frequency 80MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 3V
Frequency Stability ±50ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 5mA (Typ)
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 1μA
Win Source Part Number 773408-DSC1030BI1-080.0000T
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian DSC1030BI1-080.0000T CAD Model

Description

The DSC1030BI1-080.0000T is a cutting-edge, low-power precision oscillator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is specifically engineered to meet the demanding requirements of today's advanced electronic systems.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 80.0000 MHz, providing a reliable clock source for high-speed digital processors, communication interfaces, and various embedded applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for low-power devices and battery-operated applications.
  • Stability: The DSC1030BI1-080.0000T boasts excellent frequency stability, ensuring consistent performance over a range of environmental conditions, including temperature variations and voltage fluctuations.
  • Package: Enclosed in an industry-standard 4-SMD, no lead package, this component is easy to integrate into a variety of circuit board designs.
  • Output Type: It provides a CMOS output, which is compatible with most digital logic families, ensuring easy interfacing with other components in a system.

Applications

The DSC1030BI1-080.0000T is ideal for a wide array of applications across different sectors. It is particularly well-suited for:

  • High-speed digital signal processors (DSPs)
  • Networking equipment such as routers, switches, and base stations
  • Storage systems and data centers
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The DSC1030BI1-080.0000T oscillator is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards expected by the industry. Customers can trust this product for its performance, durability, and consistency in operation.

Environmental Compliance

In alignment with global environmental standards, the DSC1030BI1-080.0000T is RoHS compliant, which means it is manufactured without hazardous substances, making it an environmentally friendly choice for electronic manufacturers looking to minimize their ecological footprint.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess