EN
  • EN
  • DE

PI74ALVCH16721V

Part No PI74ALVCH16721V
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Flip-Flop
Polarity Non-Inverting
RoHS Compliant
Win Source Part Number 992818-PI74ALVCH16721V
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74ALVCH16721V CAD Model

Description

The PI74ALVCH16721V is a 20-bit universal bus transceiver manufactured by Pericom Semiconductor (now Diodes Incorporated). This device is designed for high-speed, low-voltage operation in various data transmission applications.

Applications:

  • Backplane transceivers
  • Memory interface
  • Data buses in servers and workstations
  • High-speed data acquisition systems
  • Level shifting applications
  • Networking equipment

Features:

  • Number of Bits: 20
  • Operating Voltage: 1.65V to 3.6V
  • Propagation Delay: Typically 3.1 ns at 3.3V
  • Output Drive Capability: ±24mA at 3.3V
  • Bus Hold on Data Inputs Eliminates the Need for External Pull-Up Resistors
  • Power-Down Protection: Fully supports partial-power-down operation
  • Package: TSSOP56, TVSOP56
  • Operating Temperature Range: -40°C to +85°C
  • Hot insertion capable

Benefits:

  • High Speed: Low propagation delay allows for fast data transfer rates, improving system performance.
  • Low Voltage Operation: Operates at voltages ranging from 1.65V to 3.6V, making it suitable for low-power applications.
  • High Drive Capability: The ±24mA output drive capability ensures reliable signal transmission over the bus.
  • Reduced Component Count: Integrated bus hold feature eliminates the need for external pull-up resistors.
  • Power Efficiency: Power-down protection reduces power consumption during inactive periods.
  • Versatile Application: Suitable for a wide range of data transmission and level shifting applications.

Additional Details:

The PI74ALVCH16721V transceiver provides bidirectional data transfer between two buses. It features a control input (DIR) that determines the direction of data flow. An output enable (OE) input allows the outputs to be placed in a high-impedance state, disconnecting the device from the bus. The device incorporates power-down protection circuitry, which ensures that the outputs remain in a high-impedance state when the supply voltage is removed, preventing backflow current and potential damage to the device or other connected components. This transceiver is available in TSSOP and TVSOP packages, offering options for different board layouts and space constraints.

You May Also Be Interested in

Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Qualcomm
Lowest to $3.2640
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Ricoh
Need more? Email Us
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Ricoh
Lowest to $0.5747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess