EN
  • EN
  • DE

PI3EQX7502BZDEX

Part No PI3EQX7502BZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 5GBPS 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buffer, ReDriver 1 Channel 5Gbps 24-TQFN (4x4)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-TQFN (4x4)
Family Name PI3EQX7502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930417-PI3EQX7502BZDEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX7502BZDEX CAD Model

Description

Introducing the PI3EQX7502BZDEX from Diodes Incorporated

Diodes Incorporated presents the PI3EQX7502BZDEX, a cutting-edge PCIe 3.0 packet switch designed to meet the high-performance demands of modern computing and networking applications. This innovative switch is engineered to provide a seamless and efficient means of managing data traffic between multiple devices on a PCIe bus.

Key Features

  • PCIe 3.0 Compliance: The PI3EQX7502BZDEX adheres to the PCIe 3.0 specification, offering support for 8 GT/s data transfer rates, ensuring compatibility with the latest high-speed devices and backward compatibility with previous generations.
  • High-Performance Switching: With its advanced architecture, this switch can effortlessly handle high bandwidth requirements, making it ideal for server farms, data centers, and high-performance computing environments.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3EQX7502BZDEX minimizes power usage without compromising on performance, contributing to a greener and cost-effective solution.
  • Compact Footprint: The device comes in a compact package, allowing for integration into space-constrained applications while still delivering robust performance.
  • Reliability: Diodes Incorporated is known for its commitment to quality, and the PI3EQX7502BZDEX is no exception. It is built to provide reliable operation under a variety of conditions and workloads.

Applications

The versatility of the PI3EQX7502BZDEX makes it suitable for a wide range of applications, including:

  • Data centers and server farms requiring high-speed data transfer
  • Storage systems and RAID controllers
  • Networking equipment such as routers and switches
  • High-performance computing and scientific research
  • Consumer electronics that require high data bandwidth

Conclusion

The PI3EQX7502BZDEX from Diodes Incorporated represents a significant advancement in PCIe switching technology. It offers the perfect blend of performance, power efficiency, and reliability, making it an ideal choice for system designers looking to optimize their high-speed data transfer capabilities. Whether for enterprise-level applications or consumer electronics, the PI3EQX7502BZDEX is poised to enhance the efficiency and performance of a broad spectrum of systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,708 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess