EN
  • EN
  • DE

CUSA-R80-15-2500-TH

Part No CUSA-R80-15-2500-TH
Manufacturer CUI Inc.
Catalog Ultrasonic Receivers, Transmitters
Description RECEIVER, 80 DEGREE BEAM ANGLE,  /  Ultrasonic Sensor 39kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Ultrasonic Receivers, Transmitters
Mfr CUI Devices
Series CUSA
Package Tray
Type Receiver
Frequency 39kHz
Voltage - Rated 80Vp-p
Beam Angle 80°
Temperature Range - Operating -20°C ~ 80°C
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
Other Names 2223-CUSA-R80-15-2500-TH
Standard Package 100
Win Source Part Number 1179485-CUSA-R80-15-2500-TH
Ultra Librarian 3D Model Ultra Librarian CUSA-R80-15-2500-TH CAD Model

Description

The CUSA-R80-15-2500-TH is an ultrasonic receiver from CUI Devices, designed for use in a variety of applications, including industrial, automotive, and medical.

  • Beam Angle: 80°
  • Frequency: 39kHz
  • Temperature Range: -20°C to 80°C
  • Voltage Rating: 80Vp-p
  • Package: Tray
  • Standard Package: 100
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Murata Electronics North America
Proximity Sensor Ultrasonic 400cm 2-Pin / RCVR 40KHZ ULTRASONIC
Lowest to $2.0787
Schneider Electric
MICROSONIC THRU BEAM RECEIVER
Need more? Email Us
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 15V/24V
Need more? Email Us
TDK InvenSense
CHIRP TIME OF FLIGHT SENSOR
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 12V/24V
Need more? Email Us
CUI Inc.
TRANCEIVER, 80 DEGREE BEAM ANGLE / Ultrasonic Sensor 39kHz
Need more? Email Us
Murata Electronics North America
SENSOR
Lowest to $6.1579
Adafruit Industries LLC
ULTRASONIC SENSOR DISTANCE 3V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess